26074 -- 5/8" MINIATURE WIRE CUP BRUSH, .005" STEEL FILL, 1/8" STEM
Weiler Abrasives
5/8" Miniature Wire Cup Brush, .005" Steel Fill, 1/8" Stem
26074
Description
Fine crimped wire fill for light duty cleaning or deburring in confined areas
Description
Fine crimped wire fill for light duty cleaning or deburring in confined areas
Datasheet
Suppliers
5/8" Miniature Wire Cup Brush, .005" Steel Fill, 1/8" Stem
26074
Fine crimped wire fill for light duty cleaning or deburring in confined areas
- Fine crimped wire fill for light duty cleaning or deburring in confined areas
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
26074 |
|
Product Name
|
5/8" Miniature Wire Cup Brush, .005" Steel Fill, 1/8" Stem |
|
Specific Product Type / Shape
|
Cup Brush
|
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Length
|
0.5000 inch (12.7 mm)
|
|
Width
|
1.95 inch (49.53 mm)
|
|
Trim Length
|
0.2500 inch (6.35 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
End Brush
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
20000 rpm
View Details
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Nylon
Features
Antistatic
Length
0.7087 inch (18 mm)
View Details
Specific Product Type / Shape
Strip Brush
Brush Filament / Fill Material
Metal Wire
Applications
Dry; Polishing or lapping (Very fine grits or filaments); Molding Applications
View Details
Specific Product Type / Shape
Other Type / Shape; Door Jamb; End Brush
Brush Filament / Fill Material
Synthetic Filament; Nylon Therm-L-Brush®
Width
0.7500 inch (19.05 mm)
View Details