Weiler Abrasives 10" Cable Twist Knot Wire Wheel, .035" Steel Fill, 1" Arbor Hole 94199

Description
Heavy duty construction and an extra-long trim length for cleaning expansion joints and cracks in concrete and asphalt For use on walk behind machines Knot wire wheels with an arbor hole are intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications
Datasheet
Description
Heavy duty construction and an extra-long trim length for cleaning expansion joints and cracks in concrete and asphalt For use on walk behind machines Knot wire wheels with an arbor hole are intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10
Cresco, PA, United States
10" Cable Twist Knot Wire Wheel, .035" Steel Fill, 1" Arbor Hole
94199
10" Cable Twist Knot Wire Wheel, .035" Steel Fill, 1" Arbor Hole 94199
Heavy duty construction and an extra-long trim length for cleaning expansion joints and cracks in concrete and asphalt For use on walk behind machines Knot wire wheels with an arbor hole are intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications
  • Heavy duty construction and an extra-long trim length for cleaning expansion joints and cracks in concrete and asphalt
  • For use on walk behind machines
  • Knot wire wheels with an arbor hole are intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes
  • Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 94199
Product Name 10" Cable Twist Knot Wire Wheel, .035" Steel Fill, 1" Arbor Hole
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Steel; Metal Wire
Length 9.9 inch (251 mm)
Width 9.85 inch (250 mm)
Trim Length 2.62 inch (66.67 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
Dust Pans & Brushes - 2769631 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Specialty Blend / Other; Polypropylene
Applications Dusting / Wiping; Dust Cleaning
View Details
Wire Wheel Brush - 48-52-5020 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Brush Filament / Fill Material Metal Wire
Rotary Speed 12000 rpm
Applications Cleaning and Surface Conditioning
View Details
Nylon Tube Brushes - NTB Series - DME Company
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Molding Applications
View Details