94026 -- 12" CABLE TWIST KNOT WIRE WHEEL, .035" STEEL FILL, 1" ARBOR HOLE
Weiler Abrasives
12" Cable Twist Knot Wire Wheel, .035" Steel Fill, 1" Arbor Hole
94026
Description
feature heavy-duty construction and an extra long trim length for cleaning expansion joints and cracks in concrete and asphalt.
Description
feature heavy-duty construction and an extra long trim length for cleaning expansion joints and cracks in concrete and asphalt.
Datasheet
Suppliers
12" Cable Twist Knot Wire Wheel, .035" Steel Fill, 1" Arbor Hole
94026
feature heavy-duty construction and an extra long trim length for cleaning expansion joints and cracks in concrete and asphalt.
- feature heavy-duty construction and an extra long trim length for cleaning expansion joints and cracks in concrete and asphalt.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
94026 |
|
Product Name
|
12" Cable Twist Knot Wire Wheel, .035" Steel Fill, 1" Arbor Hole |
|
Specific Product Type / Shape
|
Internal / Twisted-in-Wire (Tube / Bore)
|
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Length
|
11.95 inch (304 mm)
|
|
Width
|
11.95 inch (304 mm)
|
|
Trim Length
|
2.75 inch (69.85 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Abrasive Filament; Steel; Metal Wire; Specialty Blend / Other; Steel
Applications
Heavy Duty Cleaning
View Details
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Metal Wire
Rotary Speed
4500 to 20000 rpm
View Details
Specific Product Type / Shape
Cup Brush
Rotary Speed
6600 rpm
Applications
Dry
View Details
Delamo Manufacturing, Inc.
Specific Product Type / Shape
Scrub / Washout
Applications
Floor / Scrubbing Machine
View Details