Weiler Abrasives Hand Wire Scratch Brush w/Scraper, .012 Carbon Steel Fill, Curved Handle, 3 x 19 Rows 44055

Description
Ideal for Cleaning and Prepping Surfaces Scratch brushes are constructed of dense filament/wire with an even trim for a consistent brushing action Heavy-Duty With Scraper
Datasheet
Description
Ideal for Cleaning and Prepping Surfaces Scratch brushes are constructed of dense filament/wire with an even trim for a consistent brushing action Heavy-Duty With Scraper
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Wire Scratch Brush w/Scraper, .012 Carbon Steel Fill, Curved Handle, 3 x 19 Rows - 44055 - Weiler Abrasives
Cresco, PA, United States
Hand Wire Scratch Brush w/Scraper, .012 Carbon Steel Fill, Curved Handle, 3 x 19 Rows
44055
Hand Wire Scratch Brush w/Scraper, .012 Carbon Steel Fill, Curved Handle, 3 x 19 Rows 44055
Ideal for Cleaning and Prepping Surfaces Scratch brushes are constructed of dense filament/wire with an even trim for a consistent brushing action Heavy-Duty With Scraper
  • Ideal for Cleaning and Prepping Surfaces
  • Scratch brushes are constructed of dense filament/wire with an even trim for a consistent brushing action
  • Heavy-Duty With Scraper
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 44055
Product Name Hand Wire Scratch Brush w/Scraper, .012 Carbon Steel Fill, Curved Handle, 3 x 19 Rows
Specific Product Type / Shape Scratch / Toothbrush
Brush Filament / Fill Material Steel; Metal Wire
Length 14.1 inch (358 mm)
Width 2.8 inch (71.12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Full Cable Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 12500 to 15000 rpm
View Details
Abrasive Brushes - 1884111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
Rotary Speed 6000 rpm
Outer / OD 5.91 inch (150 mm)
View Details
Brass Tube Brushes - BTB Series - DME Company
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Molding Applications
View Details
Custom Door Jamb - J135DUR04BL - Sealeze
Specs
Specific Product Type / Shape Other Type / Shape; Custom Door Jamb; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon Therm-L-Brush®
Length 84 to 120 inch (2134 to 3048 mm)
View Details