Weiler Abrasives 10" Standard Twist Knot Wire Wheel, .0118" Steel Fill, 2" Arbor Hole 9460

Description
Provide heavy duty brushing action with some flexibility Double row of knotted wire for a wider brush face Knot wire wheels with an arbor hole are intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications Ideal for demanding cleaning applications on somewhat irregular surfaces
Datasheet
Description
Provide heavy duty brushing action with some flexibility Double row of knotted wire for a wider brush face Knot wire wheels with an arbor hole are intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications Ideal for demanding cleaning applications on somewhat irregular surfaces
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10
Cresco, PA, United States
10" Standard Twist Knot Wire Wheel, .0118" Steel Fill, 2" Arbor Hole
9460
10" Standard Twist Knot Wire Wheel, .0118" Steel Fill, 2" Arbor Hole 9460
Provide heavy duty brushing action with some flexibility Double row of knotted wire for a wider brush face Knot wire wheels with an arbor hole are intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications Ideal for demanding cleaning applications on somewhat irregular surfaces
  • Provide heavy duty brushing action with some flexibility
  • Double row of knotted wire for a wider brush face
  • Knot wire wheels with an arbor hole are intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes
  • Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications
  • Ideal for demanding cleaning applications on somewhat irregular surfaces
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 9460
Product Name 10" Standard Twist Knot Wire Wheel, .0118" Steel Fill, 2" Arbor Hole
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Steel; Metal Wire
Length 10 inch (254 mm)
Width 10 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Full Cable Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 12500 to 15000 rpm
View Details
Abrasive Brushes - 1884115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
View Details
Wire Wheel Brush - 48-52-5070 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Brush Filament / Fill Material Metal Wire
Rotary Speed 12000 rpm
Mounting Bore or Center Mount
View Details
Finishing/Polishing Equipment - Polishing Brush - DME Company
Specs
Specific Product Type / Shape Other Type / Shape; Polishing Brush
Brush Filament / Fill Material Abrasive Filament
Applications Polishing or lapping (Very fine grits or filaments)
View Details