17682 -- 3-1/4" STEM-MOUNTED KNOT WIRE WHEEL, .020" STEEL FILL, 1/4" STEM
Weiler Abrasives
3-1/4" Stem-Mounted Knot Wire Wheel, .020" Steel Fill, 1/4" Stem
17682
Description
Provide heavy-duty brushing action with some flexibility
ideal for deburring and demanding cleaning applications on somewhat irregular surfaces.
Description
Provide heavy-duty brushing action with some flexibility
ideal for deburring and demanding cleaning applications on somewhat irregular surfaces.
Datasheet
Suppliers
3-1/4" Stem-Mounted Knot Wire Wheel, .020" Steel Fill, 1/4" Stem
17682
Provide heavy-duty brushing action with some flexibility
ideal for deburring and demanding cleaning applications on somewhat irregular surfaces.
- Provide heavy-duty brushing action with some flexibility
- ideal for deburring and demanding cleaning applications on somewhat irregular surfaces.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
17682 |
|
Product Name
|
3-1/4" Stem-Mounted Knot Wire Wheel, .020" Steel Fill, 1/4" Stem |
|
Specific Product Type / Shape
|
Internal / Twisted-in-Wire (Tube / Bore)
|
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Length
|
3.2 inch (81.28 mm)
|
|
Width
|
3.2 inch (81.28 mm)
|
|
Trim Length
|
0.6250 inch (15.87 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Nylon
Rotary Speed
2500 rpm
Outer / OD
3.94 inch (100 mm)
View Details
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Metal Wire
Rotary Speed
12500 to 20000 rpm
View Details
Brush Filament / Fill Material
Metal Wire
Length
14 inch (356 mm)
View Details
Specific Product Type / Shape
Other Type / Shape; Eraser
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; FybRglass®
Applications
Coarser filaments or grit sizes; Cleaning and Surface Conditioning
View Details