21167 -- 1-1/4" POWER TUBE BRUSH, .0104" STEEL WIRE FILL, 2-1/2" BRUSH LENGTH
Weiler Abrasives
1-1/4" Power Tube Brush, .0104" Steel Wire Fill, 2-1/2" Brush Length
21167
Description
Four stem wires and a double spiral of straight wire fill material
Provides an aggressive cleaning and deburring action
Description
Four stem wires and a double spiral of straight wire fill material
Provides an aggressive cleaning and deburring action
Datasheet
Suppliers
1-1/4" Power Tube Brush, .0104" Steel Wire Fill, 2-1/2" Brush Length
21167
Four stem wires and a double spiral of straight wire fill material
Provides an aggressive cleaning and deburring action
- Four stem wires and a double spiral of straight wire fill material
- Provides an aggressive cleaning and deburring action
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
21167 |
|
Product Name
|
1-1/4" Power Tube Brush, .0104" Steel Wire Fill, 2-1/2" Brush Length |
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Length
|
5 inch (127 mm)
|
|
Width
|
1.25 inch (31.75 mm)
|
|
Rotary Speed
|
2000 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Abrasive Filament; Steel; Metal Wire; Specialty Blend / Other; Steel
Width
5.51 inch (140 mm)
Applications
Engineering, general cleaning, rust remover
View Details
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
4500 to 6500 rpm
View Details
Brush Filament / Fill Material
Metal Wire
Length
14 inch (356 mm)
View Details
Specific Product Type / Shape
End Brush
Brush Filament / Fill Material
Steel; Stainless Steel; Metal Wire
Length
3.75 inch (95.25 mm)
View Details