Weiler Abrasives Roughneck Jr. 6" Filler Pass Weld Cleaning Brush, .023" Steel Wire Fill, 5/8"-11 UNC Nut 8916

Description
The standard for high performance weld cleaning brushes Narrow face brushes are suitable for cleaning root and hot passes and reaching into corners Wider face wheels can be used for cleaning filler and cap passes as well as for other surface prep and cleaning applications
Datasheet
Description
The standard for high performance weld cleaning brushes Narrow face brushes are suitable for cleaning root and hot passes and reaching into corners Wider face wheels can be used for cleaning filler and cap passes as well as for other surface prep and cleaning applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Roughneck Jr. 6
Cresco, PA, United States
Roughneck Jr. 6" Filler Pass Weld Cleaning Brush, .023" Steel Wire Fill, 5/8"-11 UNC Nut
8916
Roughneck Jr. 6" Filler Pass Weld Cleaning Brush, .023" Steel Wire Fill, 5/8"-11 UNC Nut 8916
The standard for high performance weld cleaning brushes Narrow face brushes are suitable for cleaning root and hot passes and reaching into corners Wider face wheels can be used for cleaning filler and cap passes as well as for other surface prep and cleaning applications
  • The standard for high performance weld cleaning brushes
  • Narrow face brushes are suitable for cleaning root and hot passes and reaching into corners
  • Wider face wheels can be used for cleaning filler and cap passes as well as for other surface prep and cleaning applications
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 8916
Product Name Roughneck Jr. 6" Filler Pass Weld Cleaning Brush, .023" Steel Wire Fill, 5/8"-11 UNC Nut
Brush Filament / Fill Material Steel; Metal Wire
Length 6 inch (152 mm)
Width 6 inch (152 mm)
Trim Length 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Brushes - 2141128 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Features Antistatic
Length 0.5906 inch (15 mm)
View Details
Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
Regular Fiberglass Wheel - Bagged - AE0255 - Eraser Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Synthetic Filament; FybRglass®
Width 0.9843 to ? inch (25 to ? mm)
View Details
Paint Brush - 30030B - Braun Brush Co.
Braun Brush Co.
Specs
Specific Product Type / Shape Belt Brush; Plater Brush
Brush Filament / Fill Material Natural Bristle / Hair; Boar Hair
Width 3 inch (76.2 mm)
View Details