Weiler Abrasives Datasheets for Grinding Wheels
Grinding wheels are used for metal removal, dimensioning, and finishing. They consist of an integral shank, pin, shaft, or mandrel that drives a mounted wheel or blades.
Grinding Wheels: Learn more
| Product Name | Notes |
|---|---|
| Aggressive cutting and grinding wheels that will get the job done fast. Excellent value for the professional that needs a tough, aggressive wheel. Combination wheels offer flexibility and efficiency when... | |
| Aggressive cutting and grinding wheels that will get the job done fast. Excellent value for the professional that needs a tough, aggressive wheel. Triple fiberglass reinforcement provides added strength for... | |
| Aluminum oxide and silicon carbide abrasive grain mix performs well with burn-in / burn-on sand and the other foundry cleaning room applications Strong resin bond delivers long cutting life Precision... | |
| Aluminum oxide grains provide an even, sharp, clean cut-rate and consistent performance Strong resin bond delivers a long cutting life Advanced anti-chipping technology improves safety through the reduction of high... | |
| Aluminum oxide grains provide an even, sharp, clean cut-rate and consistent performance Strong resin bond delivers long cutting life Precision balanced to ensure smooth, vibration-free operation and reduced operator fatigue... | |
| Contaminant-free INOX wheels contain less than 0.1% iron, sulfur, and chlorine, resulting in a worry-free solution for stainless steel applications. Long wheel life on heavy duty applications. Premium aluminum oxide... | |
| Cool cutting ceramic grains cut at lower temperatures and with less friction, reducing heat discoloration of the work piece. Less pressure is required to achieve consistent material removal rate for... | |
| Dual reinforcement for long life cutting applications Thin cutting wheels deliver accurate, clean cuts. Used with die grinder and right angle air die grinder | |
| Non-loading formula keeps the wheel from gumming up, allowing operators to get more work done in less time without compromising durability. Silicon carbide and aluminum oxide blend delivers a consistently... | |
| Self-sharpening zirconia alumina grain retains high cutting performance throughout the life of the wheel. Long wheel life on heavy duty applications. Ceramic Infused grinding wheels deliver the fastest cutting with... | |
| Self-sharpening zirconia alumina grain retains high cutting performance throughout the life of the wheel. Long wheel life on heavy duty applications. Combination wheels offer flexibility and efficiency when switching between... | |
| Self-sharpening zirconia alumina grain retains high cutting performance throughout the life of the wheel. Long wheel life on heavy duty applications. Dual reinforcement provides added strength for aggressive cutting. Smooth... | |
| Sharp and durable zirconia alumina grains provide fast and consistent metal removal rates throughout the life of the abrasive Long product life for the most challenging applications Advanced anti-chipping technology... | |
| Sharp and durable zirconia grains provide fast and consistent metal removal rates throughout the life of the abrasive Long product life for the most challenging applications Precision balanced to ensure... | |
| Sharp, hard silicon carbide abrasive grains provide a consistent, controlled cut-rate on burn-in and burn-on sand castings Strong resin bond delivers long cutting life Precision balanced to ensure smooth, vibration-free... | |
| Strong resin bond delivers a long cutting life that keeps professionals on the job longer. White aluminum oxide grains provide an even, sharp, clean cut rate and consistent performance. Combination... | |
| Strong resin bond delivers a long cutting life that keeps professionals on the job longer. White aluminum oxide grains provide an even, sharp, clean cut rate and consistent performance. Designed... | |
| Strong resin bond delivers a long cutting life that keeps professionals on the job longer. White aluminum oxide grains provide an even, sharp, clean cut rate and consistent performance. Dual... | |
| Strong resin bond delivers a long cutting life that keeps professionals on the job longer. White aluminum oxide grains provide an even, sharp, clean cut rate and consistent performance. Triple... | |
| Triple Fiberglass Reinforcement provides added grinding strength for aggressive stock removal Type 27 Grinding Wheels are designed with fiberglass cut back from the edge to provide instant aggressive grinding on... | |
| Ultra-fine microstructure allows the ceramic grain to self-sharpen for ultra-high metal removal rates and optimal productivity Unmatched life means more material is removed over the life of the abrasive Precision... | |
| Ultra-fine microstructure allows the ceramic grain to self-sharpen for ultra-high metal removal rates and optimal productivity Unmatched life means more material removed over the life of the abrasive Advanced anti-chipping... | |
| Zirconia and silicon carbide abrasive grain mix performs exceptionally well with burn-in / burn-on sand and the most challenging foundry cleaning room applications Long product life for the most challenging... |