Weiler Abrasives Wolverine 3" Crimped Wire Cup Brush, .014" Steel Fill, 1/4" Stem 36230

Description
Designed primarily for use on high speed die grinders, cup brushes with permanently attached stems can also be used on drills Designed to be a flexible and economic small diameter brushing tool for a broad range of general purpose applications using air tools or drills
Datasheet
Description
Designed primarily for use on high speed die grinders, cup brushes with permanently attached stems can also be used on drills Designed to be a flexible and economic small diameter brushing tool for a broad range of general purpose applications using air tools or drills
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wolverine 3
Cresco, PA, United States
Wolverine 3" Crimped Wire Cup Brush, .014" Steel Fill, 1/4" Stem
36230
Wolverine 3" Crimped Wire Cup Brush, .014" Steel Fill, 1/4" Stem 36230
Designed primarily for use on high speed die grinders, cup brushes with permanently attached stems can also be used on drills Designed to be a flexible and economic small diameter brushing tool for a broad range of general purpose applications using air tools or drills
  • Designed primarily for use on high speed die grinders, cup brushes with permanently attached stems can also be used on drills
  • Designed to be a flexible and economic small diameter brushing tool for a broad range of general purpose applications using air tools or drills
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 36230
Product Name Wolverine 3" Crimped Wire Cup Brush, .014" Steel Fill, 1/4" Stem
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Steel; Metal Wire
Length 2.5 inch (63.5 mm)
Width 2.55 inch (64.77 mm)
Trim Length 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 1884114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
Rotary Speed 8500 rpm
Outer / OD 4.92 inch (125 mm)
View Details
Knotted Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6000 to 15000 rpm
View Details
Wire Brush - 840 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Brush Filament / Fill Material Metal Wire
Length 14 inch (356 mm)
View Details
1-3/8
Specs
Brush Filament / Fill Material Steel; Metal Wire
Length 1.3 inch (33.02 mm)
Width 1.35 inch (34.29 mm)
View Details