Weiler Abrasives 1-1/2" Stem-Mounted Crimped Wire Radial Wheel, .008" Stainless Steel Fill, 1/4" Stem 17972

Description
Side plates for a shorter trim length and more controlled brushing action in a stem-mounted crimped wire wheel Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire
Datasheet
Description
Side plates for a shorter trim length and more controlled brushing action in a stem-mounted crimped wire wheel Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-1/2
Cresco, PA, United States
1-1/2" Stem-Mounted Crimped Wire Radial Wheel, .008" Stainless Steel Fill, 1/4" Stem
17972
1-1/2" Stem-Mounted Crimped Wire Radial Wheel, .008" Stainless Steel Fill, 1/4" Stem 17972
Side plates for a shorter trim length and more controlled brushing action in a stem-mounted crimped wire wheel Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire
  • Side plates for a shorter trim length and more controlled brushing action in a stem-mounted crimped wire wheel
  • Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders
  • Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush
  • Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 17972
Product Name 1-1/2" Stem-Mounted Crimped Wire Radial Wheel, .008" Stainless Steel Fill, 1/4" Stem
Brush Filament / Fill Material Steel; Stainless Steel; Metal Wire
Length 1.45 inch (36.83 mm)
Width 1.3 inch (33.02 mm)
Trim Length 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Crimped Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 6000 to 13000 rpm
View Details
Paint Brushes - 1347415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Artist (Detail, Forensic)
Width 1.22 inch (31 mm)
View Details
Wire Wheel Brush - 48-52-1325 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Brush Filament / Fill Material Metal Wire
Rotary Speed 12000 rpm
Applications Cleaning and Surface Conditioning
View Details
Barrel Cleaning Brushes - BCB Series - DME Company
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Cleaning and Surface Conditioning; Molding Applications
View Details