21093 -- 1/4" HAND TUBE BRUSH, .005" STEEL WIRE FILL, 1-1/2" BRUSH LENGTH
Weiler Abrasives
1/4" Hand Tube Brush, .005" Steel Wire Fill, 1-1/2" Brush Length
21093
Description
Ideal for hand use
Straight wire fill allows for easy manual insertion into inside diameter
Loop handle
Description
Ideal for hand use
Straight wire fill allows for easy manual insertion into inside diameter
Loop handle
Datasheet
Suppliers
1/4" Hand Tube Brush, .005" Steel Wire Fill, 1-1/2" Brush Length
21093
Ideal for hand use
Straight wire fill allows for easy manual insertion into inside diameter
Loop handle
- Ideal for hand use
- Straight wire fill allows for easy manual insertion into inside diameter
- Loop handle
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
21093 |
|
Product Name
|
1/4" Hand Tube Brush, .005" Steel Wire Fill, 1-1/2" Brush Length |
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Length
|
7 inch (178 mm)
|
|
Width
|
0.2500 inch (6.35 mm)
|
|
Applications
|
Facility Maintenance
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Abrasive Filament; Steel; Metal Wire; Specialty Blend / Other; Steel
Width
0.4724 inch (12 mm)
Applications
Cleaning and Surface Conditioning; Surface preparation
View Details
Specific Product Type / Shape
End Brush
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
20000 rpm
View Details
Specific Product Type / Shape
Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material
Metal Wire
Width
0.9843 to ? inch (25 to ? mm)
View Details
Specific Product Type / Shape
Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material
Synthetic Filament; Nylon
Length
36 inch (914 mm)
View Details