Weiler Abrasives 3" Wide Face Stem-Mounted Crimped Wire Wheel, .008" Stainless Steel Fill, 1/4" Stem 17637

Description
Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire
Datasheet
Description
Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3
Cresco, PA, United States
3" Wide Face Stem-Mounted Crimped Wire Wheel, .008" Stainless Steel Fill, 1/4" Stem
17637
3" Wide Face Stem-Mounted Crimped Wire Wheel, .008" Stainless Steel Fill, 1/4" Stem 17637
Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire
  • Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications
  • Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders
  • Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush
  • Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 17637
Product Name 3" Wide Face Stem-Mounted Crimped Wire Wheel, .008" Stainless Steel Fill, 1/4" Stem
Brush Filament / Fill Material Steel; Stainless Steel; Metal Wire
Length 2.9 inch (73.66 mm)
Width 3 inch (76.2 mm)
Trim Length 0.9375 inch (23.81 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stringer Bead Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 4500 to 20000 rpm
View Details
Wire Brushes - 708840 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Abrasive Filament; Brass / Bronze; Metal Wire; Specialty Blend / Other; Brass
Applications Industrial Cleaning
View Details
K6014, 6 Inch Knot Wheel - 42030 - Maryland Brush Company, Inc.
Maryland Brush Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Knot Wheel
Brush Filament / Fill Material Metal Wire
Width 0.7500 inch (19.05 mm)
View Details
Wire Stripping Brush - 60915 - Liberty Brush Manufacturing, LLC
Liberty Brush Manufacturing, LLC
Specs
Brush Filament / Fill Material Metal Wire
Outer / OD 15 inch (381 mm)
View Details