Weiler Abrasives Wolverine 8" Crimped Wire Wheel, .014" Steel Fill, Wide Face, 5/8" Arbor Hole 36206

Description
Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications For use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
Datasheet
Description
Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications For use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wolverine 8
Cresco, PA, United States
Wolverine 8" Crimped Wire Wheel, .014" Steel Fill, Wide Face, 5/8" Arbor Hole
36206
Wolverine 8" Crimped Wire Wheel, .014" Steel Fill, Wide Face, 5/8" Arbor Hole 36206
Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications For use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
  • Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications
  • For use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes
  • Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 36206
Product Name Wolverine 8" Crimped Wire Wheel, .014" Steel Fill, Wide Face, 5/8" Arbor Hole
Brush Filament / Fill Material Steel; Metal Wire
Length 7.95 inch (202 mm)
Width 8 inch (203 mm)
Trim Length 1.38 inch (34.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 1884107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rotary Speed 12500 rpm
Outer / OD 2.95 inch (75 mm)
View Details
Stringer Bead Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 4500 to 20000 rpm
View Details
Cleaning Brush - 11599 - Qosina Corp.
Specs
Specific Product Type / Shape Other Type / Shape; Cleaning Brush; Scrub / Washout
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details
Small Fine Sieve Brush - TSA-168 - Gilson Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape
View Details