44101 -- HAND WIRE SCRATCH BRUSH, .012 STAINLESS STEEL FILL, SHOE HANDLE, 1 X 17 ROWS
Weiler Abrasives
Hand Wire Scratch Brush, .012 Stainless Steel Fill, Shoe Handle, 1 x 17 Rows
44101
Description
Ideal for Cleaning and Prepping Surfaces
Scratch brushes are constructed of dense filament/wire with an even trim for a consistent brushing action
Description
Ideal for Cleaning and Prepping Surfaces
Scratch brushes are constructed of dense filament/wire with an even trim for a consistent brushing action
Datasheet
Suppliers
Hand Wire Scratch Brush, .012 Stainless Steel Fill, Shoe Handle, 1 x 17 Rows
44101
Ideal for Cleaning and Prepping Surfaces
Scratch brushes are constructed of dense filament/wire with an even trim for a consistent brushing action
- Ideal for Cleaning and Prepping Surfaces
- Scratch brushes are constructed of dense filament/wire with an even trim for a consistent brushing action
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
44101 |
|
Product Name
|
Hand Wire Scratch Brush, .012 Stainless Steel Fill, Shoe Handle, 1 x 17 Rows |
|
Specific Product Type / Shape
|
Scratch / Toothbrush
|
|
Brush Filament / Fill Material
|
Steel; Stainless Steel; Metal Wire
|
|
Length
|
2.2 inch (55.88 mm)
|
|
Width
|
9.9 inch (251 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Metal Wire
Rotary Speed
12500 to 20000 rpm
View Details
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Steel; Specialty Blend / Other; Steel
Outer / OD
3.94 inch (100 mm)
View Details
Specific Product Type / Shape
Angled Taper / Sash Brush; Glue / Adhesive
Brush Filament / Fill Material
Synthetic Filament
Features
UV Resistant
View Details