79810 -- DUALLY 7" ROOT PASS WELD CLEANING BRUSH, .020" STAINLESS STEEL WIRE FILL, 5/8"-11UNC DOUBLE-HEX NUT
Weiler Abrasives
DUALLY 7" Root Pass Weld Cleaning Brush, .020" Stainless Steel Wire Fill, 5/8"-11UNC Double-Hex Nut
79810
Description
feature a dual-hex nut design that simplifies periodic flipping of the wheel for maximum cleaning action, long life, and safer use.
Description
feature a dual-hex nut design that simplifies periodic flipping of the wheel for maximum cleaning action, long life, and safer use.
Datasheet
Suppliers
DUALLY 7" Root Pass Weld Cleaning Brush, .020" Stainless Steel Wire Fill, 5/8"-11UNC Double-Hex Nut
79810
feature a dual-hex nut design that simplifies periodic flipping of the wheel for maximum cleaning action, long life, and safer use.
- feature a dual-hex nut design that simplifies periodic flipping of the wheel for maximum cleaning action, long life, and safer use.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
79810 |
|
Product Name
|
DUALLY 7" Root Pass Weld Cleaning Brush, .020" Stainless Steel Wire Fill, 5/8"-11UNC Double-Hex Nut |
|
Brush Filament / Fill Material
|
Steel; Stainless Steel; Metal Wire
|
|
Length
|
6.8 inch (173 mm)
|
|
Width
|
6.8 inch (173 mm)
|
|
Trim Length
|
1.12 inch (28.57 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
4500 to 6500 rpm
View Details
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Nylon
Features
Antistatic
Length
0.7874 inch (20 mm)
View Details
Maryland Brush Company, Inc.
Specific Product Type / Shape
Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material
Metal Wire
Applications
Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
View Details
Liberty Brush Manufacturing, LLC
Specific Product Type / Shape
Cylinder / Roller Brush; Scrub / Washout
Brush Filament / Fill Material
Abrasive Filament
Outer / OD
48 inch (1219 mm)
View Details