21178 -- 1/2" POWER TUBE BRUSH, .006" BRASS WIRE FILL, 2" BRUSH LENGTH
Weiler Abrasives
1/2" Power Tube Brush, .006" Brass Wire Fill, 2" Brush Length
21178
Description
Four stem wires and a double spiral of straight wire fill material
Provides an aggressive cleaning and deburring action
Description
Four stem wires and a double spiral of straight wire fill material
Provides an aggressive cleaning and deburring action
Datasheet
Suppliers
1/2" Power Tube Brush, .006" Brass Wire Fill, 2" Brush Length
21178
Four stem wires and a double spiral of straight wire fill material
Provides an aggressive cleaning and deburring action
- Four stem wires and a double spiral of straight wire fill material
- Provides an aggressive cleaning and deburring action
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
21178 |
|
Product Name
|
1/2" Power Tube Brush, .006" Brass Wire Fill, 2" Brush Length |
|
Brush Filament / Fill Material
|
Brass / Bronze; Metal Wire
|
|
Length
|
5 inch (127 mm)
|
|
Width
|
0.5000 inch (12.7 mm)
|
|
Rotary Speed
|
2000 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
6000 to 13000 rpm
View Details
Specific Product Type / Shape
Scrub / Washout
Brush Filament / Fill Material
Specialty Blend / Other; Polyvinyl Chloride
Applications
Cleaning and Surface Conditioning; Surface Cleaning
View Details
Specific Product Type / Shape
Angled Taper / Sash Brush; Glue / Adhesive
Brush Filament / Fill Material
Synthetic Filament
Features
UV Resistant
View Details