21184 -- 5/8" POWER TUBE BRUSH, .0104" STEEL WIRE FILL, 2" BRUSH LENGTH
Weiler Abrasives
5/8" Power Tube Brush, .0104" Steel Wire Fill, 2" Brush Length
21184
Description
Four stem wires and a double spiral of straight wire fill material
Provides an aggressive cleaning and deburring action
Description
Four stem wires and a double spiral of straight wire fill material
Provides an aggressive cleaning and deburring action
Datasheet
Suppliers
5/8" Power Tube Brush, .0104" Steel Wire Fill, 2" Brush Length
21184
Four stem wires and a double spiral of straight wire fill material
Provides an aggressive cleaning and deburring action
- Four stem wires and a double spiral of straight wire fill material
- Provides an aggressive cleaning and deburring action
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
21184 |
|
Product Name
|
5/8" Power Tube Brush, .0104" Steel Wire Fill, 2" Brush Length |
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Length
|
5 inch (127 mm)
|
|
Width
|
0.6200 inch (15.75 mm)
|
|
Rotary Speed
|
2000 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Steel; Specialty Blend / Other; Steel
Rotary Speed
4000 rpm
Outer / OD
2.95 inch (75 mm)
View Details
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
4500 to 6500 rpm
View Details
DEWALT Industrial Tool Co.
Brush Filament / Fill Material
Metal Wire
View Details