44806 -- VORTEC PRO SMALL HAND WIRE SCRATCH BRUSH, STAINLESS STEEL FILL, PLASTIC HANDLE, 3 X 7 ROWS
Weiler Abrasives
Vortec Pro Small Hand Wire Scratch Brush, Stainless Steel Fill, Plastic Handle, 3 x 7 Rows
44806
Description
Ideal for Cleaning and Prepping Surfaces
Description
Ideal for Cleaning and Prepping Surfaces
Datasheet
Suppliers
Vortec Pro Small Hand Wire Scratch Brush, Stainless Steel Fill, Plastic Handle, 3 x 7 Rows
44806
Ideal for Cleaning and Prepping Surfaces
- Ideal for Cleaning and Prepping Surfaces
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
44806 |
|
Product Name
|
Vortec Pro Small Hand Wire Scratch Brush, Stainless Steel Fill, Plastic Handle, 3 x 7 Rows |
|
Specific Product Type / Shape
|
Scratch / Toothbrush
|
|
Brush Filament / Fill Material
|
Steel; Stainless Steel; Metal Wire
|
|
Length
|
7.15 inch (182 mm)
|
|
Width
|
1.15 inch (29.21 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
6000 to 13000 rpm
View Details
Brush Filament / Fill Material
Steel; Specialty Blend / Other; Steel
Rotary Speed
20000 rpm
Outer / OD
0.7480 inch (19 mm)
View Details
Specific Product Type / Shape
Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material
Metal Wire
Applications
Dry; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Molding Applications
View Details
Specific Product Type / Shape
Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material
Synthetic Filament; Nylon 6
Length
96 to 120 inch (2438 to 3048 mm)
View Details