26016 -- 1" MINIATURE WIRE WHEEL, .005" BRASS FILL, 1/8" STEM
Weiler Abrasives
1" Miniature Wire Wheel, .005" Brass Fill, 1/8" Stem
26016
Description
Fine crimped wire fill for light duty cleaning and deburring
Description
Fine crimped wire fill for light duty cleaning and deburring
Datasheet
Suppliers
1" Miniature Wire Wheel, .005" Brass Fill, 1/8" Stem
26016
Fine crimped wire fill for light duty cleaning and deburring
- Fine crimped wire fill for light duty cleaning and deburring
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
26016 |
|
Product Name
|
1" Miniature Wire Wheel, .005" Brass Fill, 1/8" Stem |
|
Brush Filament / Fill Material
|
Brass / Bronze; Metal Wire
|
|
Length
|
1.7 inch (43.18 mm)
|
|
Width
|
0.9500 inch (24.13 mm)
|
|
Trim Length
|
0.3125 inch (7.94 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
End Brush
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
20000 rpm
View Details
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Synthetic
Width
2.5 inch (63.5 mm)
View Details
Milwaukee Electric Tool Corporation
Brush Filament / Fill Material
Metal Wire
Applications
Cleaning and Surface Conditioning
Product / Material Worked
Metalworking
View Details
Specific Product Type / Shape
Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material
Metal Wire
Applications
Dry; Molding Applications
View Details