22241 -- 6" PLATER'S CRIMPED WIRE WHEEL, .005" BRASS FILL, 1/4" ARBOR HOLE
Weiler Abrasives
6" Plater's Crimped Wire Wheel, .005" Brass Fill, 1/4" Arbor Hole
22241
Description
Longer trim length
Very small diameter fill material
Tool: bench grinder and pedestal grinder
Description
Longer trim length
Very small diameter fill material
Tool: bench grinder and pedestal grinder
Datasheet
Suppliers
6" Plater's Crimped Wire Wheel, .005" Brass Fill, 1/4" Arbor Hole
22241
Longer trim length
Very small diameter fill material
Tool: bench grinder and pedestal grinder
- Longer trim length
- Very small diameter fill material
- Tool: bench grinder and pedestal grinder
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
22241 |
|
Product Name
|
6" Plater's Crimped Wire Wheel, .005" Brass Fill, 1/4" Arbor Hole |
|
Brush Filament / Fill Material
|
Brass / Bronze; Metal Wire
|
|
Length
|
6 inch (152 mm)
|
|
Width
|
6 inch (152 mm)
|
|
Trim Length
|
1.88 inch (47.62 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Metal Wire
Rotary Speed
12500 to 20000 rpm
View Details
Brush Filament / Fill Material
Specialty Blend / Other; Polyester
Applications
Hand cleaning
View Details
Specific Product Type / Shape
Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material
Metal Wire
Applications
Dry; Molding Applications
View Details
Specific Product Type / Shape
Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material
Synthetic Filament; Nylon 6
Length
96 to 120 inch (2438 to 3048 mm)
View Details