17681V -- 3-1/4" STEM-MOUNTED KNOT WIRE WHEEL, .014" STEEL FILL, 1/4" STEM, VENDING READY
Weiler Abrasives
3-1/4" Stem-Mounted Knot Wire Wheel, .014" Steel Fill, 1/4" Stem, Vending Ready
17681V
Description
Ideal for somewhat irregular surfaces.
Description
Ideal for somewhat irregular surfaces.
Datasheet
Suppliers
3-1/4" Stem-Mounted Knot Wire Wheel, .014" Steel Fill, 1/4" Stem, Vending Ready
17681V
Ideal for somewhat irregular surfaces.
- Ideal for somewhat irregular surfaces.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
17681V |
|
Product Name
|
3-1/4" Stem-Mounted Knot Wire Wheel, .014" Steel Fill, 1/4" Stem, Vending Ready |
|
Specific Product Type / Shape
|
Internal / Twisted-in-Wire (Tube / Bore)
|
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Length
|
3.25 inch (82.55 mm)
|
|
Width
|
3.2 inch (81.28 mm)
|
|
Trim Length
|
0.6250 inch (15.87 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Metal Wire
Rotary Speed
4500 to 20000 rpm
View Details
Specific Product Type / Shape
Artist (Detail, Forensic)
Brush Filament / Fill Material
Specialty Blend / Other; Fibre
Width
0.5000 inch (12.7 mm)
View Details
Milwaukee Electric Tool Corporation
Brush Filament / Fill Material
Metal Wire
Rotary Speed
12000 rpm
Mounting
Bore or Center Mount
View Details
Specific Product Type / Shape
Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material
Metal Wire
Applications
Dry; Cleaning and Surface Conditioning; Molding Applications
View Details