Weiler Abrasives 2-1/2" Stem-Mounted Concave Crimped Wire Wheel, .014" Steel Fill, 1/4" Stem 17912

Description
Saucer-shaped radial wheels permanently mounted on a 1/4" stem to provide flexible brushing action for addressing corners and hard-to-reach areas Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire
Datasheet
Description
Saucer-shaped radial wheels permanently mounted on a 1/4" stem to provide flexible brushing action for addressing corners and hard-to-reach areas Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-1/2
Cresco, PA, United States
2-1/2" Stem-Mounted Concave Crimped Wire Wheel, .014" Steel Fill, 1/4" Stem
17912
2-1/2" Stem-Mounted Concave Crimped Wire Wheel, .014" Steel Fill, 1/4" Stem 17912
Saucer-shaped radial wheels permanently mounted on a 1/4" stem to provide flexible brushing action for addressing corners and hard-to-reach areas Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire
  • Saucer-shaped radial wheels permanently mounted on a 1/4" stem to provide flexible brushing action for addressing corners and hard-to-reach areas
  • Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders
  • Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush
  • Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 17912
Product Name 2-1/2" Stem-Mounted Concave Crimped Wire Wheel, .014" Steel Fill, 1/4" Stem
Brush Filament / Fill Material Steel; Metal Wire
Length 2.35 inch (59.69 mm)
Width 2.4 inch (60.96 mm)
Trim Length 0.6250 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Crimped Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 4500 to 6500 rpm
View Details
Bottle Brushes - 1787650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Specialty Blend / Other; Stiff
Length 16.14 inch (410 mm)
Applications Cleaning
View Details
Wire Wheel Brushes for Angle Grinders - C1410 - Flexovit USA, Inc.
Specs
Brush Filament / Fill Material Stainless Steel; Metal Wire
Width 0.3750 inch (9.52 mm)
Rotary Speed 20000 rpm
View Details