21219 -- 5/8" POWER TUBE BRUSH, .008" BRASS WIRE FILL, 2" BRUSH LENGTH
Weiler Abrasives
5/8" Power Tube Brush, .008" Brass Wire Fill, 2" Brush Length
21219
Description
Four stem wires and a double spiral of straight wire fill material
Provides an aggressive cleaning and deburring action
Description
Four stem wires and a double spiral of straight wire fill material
Provides an aggressive cleaning and deburring action
Datasheet
Suppliers
5/8" Power Tube Brush, .008" Brass Wire Fill, 2" Brush Length
21219
Four stem wires and a double spiral of straight wire fill material
Provides an aggressive cleaning and deburring action
- Four stem wires and a double spiral of straight wire fill material
- Provides an aggressive cleaning and deburring action
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
21219 |
|
Product Name
|
5/8" Power Tube Brush, .008" Brass Wire Fill, 2" Brush Length |
|
Brush Filament / Fill Material
|
Brass / Bronze; Metal Wire
|
|
Length
|
5 inch (127 mm)
|
|
Width
|
0.6200 inch (15.75 mm)
|
|
Rotary Speed
|
2000 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Stainless Steel; Specialty Blend / Other; Stainless steel
Rotary Speed
15000 rpm
Outer / OD
1.97 inch (50 mm)
View Details
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
4500 to 6500 rpm
View Details
Specific Product Type / Shape
Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material
Synthetic Filament; FybRglass®
Width
0.6299 to ? inch (16 to ? mm)
View Details
Specific Product Type / Shape
Vacuum; Disc Brush; Strip Brush
Brush Filament / Fill Material
Synthetic Filament; Poly, Nylon
Width
16 inch (406 mm)
View Details