Weiler Abrasives 3" Stem-Mounted Concave Crimped Wire Wheel, .006" Stainless Steel Fill, 1/4" Stem 17936

Description
Saucer-shaped radial wheels permanently mounted on a 1/4" stem to provide flexible brushing action for addressing corners and hard-to-reach areas Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire
Datasheet
Description
Saucer-shaped radial wheels permanently mounted on a 1/4" stem to provide flexible brushing action for addressing corners and hard-to-reach areas Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3
Cresco, PA, United States
3" Stem-Mounted Concave Crimped Wire Wheel, .006" Stainless Steel Fill, 1/4" Stem
17936
3" Stem-Mounted Concave Crimped Wire Wheel, .006" Stainless Steel Fill, 1/4" Stem 17936
Saucer-shaped radial wheels permanently mounted on a 1/4" stem to provide flexible brushing action for addressing corners and hard-to-reach areas Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire
  • Saucer-shaped radial wheels permanently mounted on a 1/4" stem to provide flexible brushing action for addressing corners and hard-to-reach areas
  • Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders
  • Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush
  • Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 17936
Product Name 3" Stem-Mounted Concave Crimped Wire Wheel, .006" Stainless Steel Fill, 1/4" Stem
Brush Filament / Fill Material Steel; Stainless Steel; Metal Wire
Length 3.7 inch (93.98 mm)
Width 3.7 inch (93.98 mm)
Trim Length 0.9375 inch (23.81 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
Abrasive Brushes - 1884097 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rotary Speed 4500 rpm
Outer / OD 0.9843 inch (25 mm)
View Details
Roller Brush -  - Ultrafab, Inc.
Ultrafab, Inc.
Specs
Specific Product Type / Shape Cylinder / Roller Brush
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Acrylic, Nylon, Copper, Polyester
Length 3.94 to 23.62 inch (100 to 600 mm)
View Details
Dual Manufacturing Co., Inc.
View Details