Weiler Abrasives Datasheets for Abrasive Brushes

Abrasive brushes have abrasive filament brush fills, which provide a more aggressive action compared to synthetic or wire filaments.
Abrasive Brushes: Learn more

Product Name Notes
Combine the High Density and Superior Filament Retention of Composite Hub Wheels with the Dimensional Stability and Shock Resistance of metal Hub Construciton Higher fill density compared to traditional metal...
Combine the high density and superior filament retention of composite hub wheels with the dimensional stability and shock resistance of metal hub construction 7/8 in thickness through arbor
Combine the high density and superior filament retention of composite hub wheels with the dimensional stability and shock resistance of metal hub construction Higher fill density compared to traditional metal...
Composite hub construction for high performance in precision applications 1-1/16 in thickness at face plate
Composite hub construction for high performance in precision applications 1-1/16 in thickness through arbor
Composite hub construction for high performance in precision applications 120 grit 13/16 in thickness through arbor
Composite hub construction for high performance in precision applications 120 grit 15/16 in thickness at face plate
Composite hub construction for high performance in precision applications 13/16 in thickness through arbor
Composite hub construction for high performance in precision applications 13/16 in thickness through arbor 120 grit Keyway 1/2 x 1/4 in double
Composite hub construction for high performance in precision applications 13/16 in thickness through arbor 180 grit
Composite hub construction for high performance in precision applications 13/16 in thickness through arbor 320 grit
Composite hub construction for high performance in precision applications 13/16 in thickness through arbor 500 grit
Composite hub construction for high performance in precision applications 13/16 in thickness through arbor 80 grit Keyway 1/2 x 1/4 in double
Composite hub construction for high performance in precision applications 15/16 in thickness at face plate
Composite hub construction for high performance in precision applications 15/16 in thickness through arbor
Composite hub construction for high performance in precision applications 80 grit 15/16 in thickness at face plate
Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders Although they can also be mounted onto a drill,...
Deliver a targeted brushing action to a specific area on a part Ideal for addressing recesses and internal features Deliver a targeted brushing action to a specific area on a...
Extra fine grade 80 grit
For use in Foreign Material Exclusion (FME) Areas Such as in Nuclear Power Plants FME-Compliant 400 Percent Greater Edge Cutting Action Compared to Traditional Silicon Carbide
High density metal hub construction Designed and manufactured to be the most cost-effective tool for applications requiring a 3 in or 4 in radial brush Ideal for use on straight...
Ideal for addressing recesses and internal features Deliver a targeted brushing action to a specific area on a part
Ideal for addressing recesses and internal features Deliver a targeted brushing action to a specific area on a part 180 grit 0.035 filament diameter
Ideal for addressing recesses and internal features Deliver a targeted brushing action to a specific area on a part 2000 rpm maximum speed
Ideal for addressing recesses and internal features Deliver a targeted brushing action to a specific area on a part 2000 rpm maximum speed 400 Percent Greater Edge Cutting Action Compared...
Ideal for addressing recesses and internal features Deliver a targeted brushing action to a specific area on a part 2000 rpm maximum speed Ideal for hand use
Ideal for addressing recesses and internal features Deliver a targeted brushing action to a specific area on a part Deburring small recessed areas and internal part features 320 grit
Ideal for addressing recesses and internal features Deliver a targeted brushing action to a specific area on a part Has a grit size of 120 400 percent greater edge cutting...
Ideal for addressing recesses and internal features Deliver a targeted brushing action to a specific area on a part Has a grit size of 12
Ideal for addressing recesses and internal features Deliver a targeted brushing action to a specific area on a part Has a grit size of 18
Ideal for addressing recesses and internal features Deliver a targeted brushing action to a specific area on a part Has a grit size of 32
Ideal for addressing recesses and internal features For cleaning heavy deposits from valve guides in gas and diesel engines 2000 rpm maximum speed Deliver a targeted brushing action to a...
Ideal for addressing recesses and internal features Ideal for delivering a targeted brushing action Weiler's small diameter crimped wire wheels feature a plain arbor hole for use on a variety...
Ideal for Cleaning and Prepping Surfaces Foreign Material Exclusion (FME)
Ideal for deburring and finishing in light duty applications Can be used in dedicated machines in automated processes or on low speed/high torque handheld tools for manual applications Suitable for...
Ideal for Deburring and Finishing in Light-Duty Applications Can be used in dedicated machines in automated processes or on low speed/high torque handheld tools for manual applications
Ideal for internal deburring and finishing applications Suitable for use in drill presses and manual/CNC machine tools
Ideal for light duty deburring and finishing in non-production applications
Ideal for light duty deburring and finishing in non-production applications 9/16 in thickness through arbor
Ideal for recesses and internal features or delivering targeted brushing action to a specific area Our Burr-Rx® black ceramic grain filament wheels deliver up to a 400% greater edge-cutting action...
Manufactured using a tufted filament configuration Longer trim length provides increased aggression, greater comformability and longer product life 400 percent greater edge cutting action compared to traditional silicon carbide Designed...
Manufactured using a tufted filament configuration Longer trim length provides increased aggression, greater conformability and longer product life 400% greater edge cutting action compared to traditional silicon carbide, designed to...
Manufactured using a tufted filament configuration Longer trim length provides increased aggression, greater conformability and longer product life 400% greater edge cutting action compared to traditional silicon carbide Designed to...
Manufactured using a tufted filament configuration Longer trim length provides increased aggression, greater conformability and longer product life 80 grit
Manufactured using a tufted filament configuration Longer trim length provides increased aggression, greater conformability and longer product life Extra fine grade 320 grit
Manufactured using a tufted filament configuration Longer trim length provides increased aggression, greater conformability and longer product life Fine grade
Manufactured using a tufted filament configuration Longer trim length provides increased aggression, greater conformability and longer product life Fine grade 120 grit
Manufactured using a tufted filament configuration Longer trim length provides increased aggression, greater conformability and longer product life Medium grade 80 grit
Manufactured using a tufted filament configuration Longer trim length provides increased aggression, greater conformability and longer product life Very fine grade
Manufactured using a tufted filament configuration Longer trim length provides increased aggression, greater conformability and longer product life Very fine grade 180 grit
Manufacutred Using a Tufted Filament Configuration Longer trim length provides increased aggression, greater comformability and longer product life
Manufacutred Using a Tufted Filament Configuration Longer Trim length Provides Increased Aggression, Greater Comformability and Longer Product Life 400 Percent Greater Edge Cutting Action Compared to Traditional Silicon Carbide Designed...
Precision Machined Aluminum Cup Designed to Be the Most Cost-Effective Media For Applications Requiring a Smaller Brushing Tool
Precision machined aluminum cup Designed to be the most cost-effective media for applications requiring a smaller brushing tool 120 grit
Precision machined aluminum cup Designed to be the most cost-effective media for applications requiring a smaller brushing tool 80 grit
Precision machined aluminum cup Designed to be the most cost-effective media for applications requiring a smaller brushing tool Fine grade 120 grit
Precision machined aluminum cup Designed to be the most cost-effective media for applications requiring a smaller brushing tool Medium grade 80 grit
Precision machined aluminum cup Designed to be the most cost-effective media for applications requiring a smaller brushing tool Very fine grade 180 grit
Prevents smearing Improves the finish Lowers Costs For use with nylox brushes and non-woven abrasive products
Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications For use on straight grinders and stationary machines such as bench or pedestal grinders...
Silicon carbide is a fast cutting abrasive commonly used on non-ferrous metals and in low pressure applications Crimped bristle discs are more durable than straight discs They are commonly used...
Use with 3-1/4 in ID wheels, when mounting only one wheel Used in Pairs and Priced Per Pair For Adapting a 3-1/4" Arbor Hole to a 1" Arbor Hole
Use with 3-1/4 in ID wheels, when mounting only one wheel Used in Pairs and Priced Per Pair For Adapting a 3-1/4" Arbor Hole to a 1-1/4" Arbor Hole
Use with 3-1/4 in ID wheels, when mounting only one wheel Used in Pairs and Priced Per Pair For Adapting a 3-1/4" Arbor Hole to a 2" Arbor Hole
Use with 3-1/4 in ID wheels, when mounting only one wheel Used in Pairs and Priced Per Pair For Adapting a 3-1/4" Arbor Hole to a 3/4" Arbor Hole
Use with 3-1/4 in ID wheels, when mounting only one wheel Used in Pairs and Priced Per Pair For Adapting a 3-1/4" Arbor Hole to a 7/8" Arbor Hole
Use with 3-1/4 in ID wheels, when mounting only one wheel Used in Pairs and Priced Per Pair For Adapting a 5-1/4" Arbor Hole to a 1" Arbor Hole
Use with 3-1/4 in ID wheels, when mounting only one wheel Used in Pairs and Priced Per Pair For Adapting a 5-1/4" Arbor Hole to a 1-1/4" Arbor Hole
Use with 3-1/4 in ID wheels, when mounting only one wheel Used in Pairs and Priced Per Pair For Adapting a 5-1/4" Arbor Hole to a 2" Arbor Hole
Use with 3-1/4 in ID wheels, when mounting only one wheel Used in Pairs and Priced Per Pair For Adapting a 5-1/4" Arbor Hole to a 3/4" Arbor Hole
Use with 3-1/4 in ID wheels, when mounting only one wheel Used in Pairs and Priced Per Pair For Adapting a 5-1/4" Arbor Hole to a 7/8" Arbor Hole
Used for Centering 10", 12", and 14" Nylox Wheels When Gang Mounting Must Be used in Conjunction with Steel Flanges
Used for Centering 10", 12", and 14" Nylox Wheels When Gang Mounting Must Be used in Conjunction with Steel Flanges For Adapting a 3-1/4" Arbor Hole to a 1" Arbor...
Used for Centering 10", 12", and 14" Nylox Wheels When Gang Mounting Must Be used in Conjunction with Steel Flanges For Adapting a 3-1/4" Arbor Hole to a 1-1/4" Arbor...
Used for Centering 10", 12", and 14" Nylox Wheels When Gang Mounting Must Be used in Conjunction with Steel Flanges For Adapting a 3-1/4" Arbor Hole to a 2" Arbor...
Used for Centering 10", 12", and 14" Nylox Wheels When Gang Mounting Must Be used in Conjunction with Steel Flanges For Adapting a 3-1/4" Arbor Hole to a 3/4" Arbor...
Used for Centering 10", 12", and 14" Nylox Wheels When Gang Mounting Must Be used in Conjunction with Steel Flanges For Adapting a 4-1/4" Arbor Hole to a 1-1/4" Arbor...
Used for Centering 10", 12", and 14" Nylox Wheels When Gang Mounting Must Be used in Conjunction with Steel Flanges For Adapting a 4-1/4" Arbor Hole to a 2" Arbor...
Used for Centering 10", 12", and 14" Nylox Wheels When Gang Mounting Must Be used in Conjunction with Steel Flanges For Adapting a 4-1/4" Arbor Hole to a 3/4" Arbor...
Used for Centering 10", 12", and 14" Nylox Wheels When Gang Mounting Must Be used in Conjunction with Steel Flanges For Adapting a 7-1/4" Arbor Hole to a 1-1/2" Arbor...
Used for Centering 10", 12", and 14" Nylox Wheels When Gang Mounting Must Be used in Conjunction with Steel Flanges For Adapting a 7-1/4" Arbor Hole to a 1-1/4" Arbor...
Used for Centering 10", 12", and 14" Nylox Wheels When Gang Mounting Must Be used in Conjunction with Steel Flanges For Adapting a 7-1/4" Arbor Hole to a 2" Arbor...
Used on the ends of a gang mount Used in Pairs and Priced Per Pair Must Be Used in Conjunction with Press Board Adapters For use with 3-1/4 & 4-1/4...
Used on the ends of a gang mount Used in Pairs and Priced Per Pair Must Be Used in Conjunction with Press Board Adapters For use with 5-1/4 Arbor Hole...
Used on the ends of a gang mount Used in Pairs and Priced Per Pair Must Be Used in Conjunction with Press Board Adapters For use with 7-1/4 Arbor Hole...