36244 -- WOLVERINE 4" KNOT WIRE CUP BRUSH, .025" STEEL FILL, 5/8"-11 UNC NUT
Weiler Abrasives
Wolverine 4" Knot Wire Cup Brush, .025" Steel Fill, 5/8"-11 UNC Nut
36244
Description
Provides an aggressive brushing action for general-purpose surface cleaning applications
Suitable for right angle grinder tool usage
Description
Provides an aggressive brushing action for general-purpose surface cleaning applications
Suitable for right angle grinder tool usage
Datasheet
Suppliers
Wolverine 4" Knot Wire Cup Brush, .025" Steel Fill, 5/8"-11 UNC Nut
36244
Provides an aggressive brushing action for general-purpose surface cleaning applications
Suitable for right angle grinder tool usage
- Provides an aggressive brushing action for general-purpose surface cleaning applications
- Suitable for right angle grinder tool usage
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
36244 |
|
Product Name
|
Wolverine 4" Knot Wire Cup Brush, .025" Steel Fill, 5/8"-11 UNC Nut |
|
Specific Product Type / Shape
|
Cup Brush
|
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Length
|
3.95 inch (100 mm)
|
|
Width
|
3.9 inch (99.06 mm)
|
|
Trim Length
|
1.25 inch (31.75 mm)
|
Unlock Full Specs
to access all available technical data