Weiler Abrasives 8" Medium Face Crimped Wire Wheel, .006" Steel Fill, 2" Arbor Hole 6090

Description
Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications For use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications 15/16 in T of face plate
Description
Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications For use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications 15/16 in T of face plate

Suppliers

Company
Product
Description
Supplier Links
8
Cresco, PA, United States
8" Medium Face Crimped Wire Wheel, .006" Steel Fill, 2" Arbor Hole
6090
8" Medium Face Crimped Wire Wheel, .006" Steel Fill, 2" Arbor Hole 6090
Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications For use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications 15/16 in T of face plate
  • Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications
  • For use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes
  • Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
  • 15/16 in T of face plate
Supplier's Site

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 6090
Product Name 8" Medium Face Crimped Wire Wheel, .006" Steel Fill, 2" Arbor Hole
Brush Filament / Fill Material Steel; Metal Wire
Length 8 inch (203 mm)
Width 8 inch (203 mm)
Trim Length 1.38 inch (34.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Paint Brushes - 2009209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic
Width 0.4724 inch (12 mm)
View Details
Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
1" x 1/4" XP .020 Carbon Knot Wire End Brush - DW49055 - DEWALT Industrial Tool Co.
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Metal Wire
View Details