36239 -- WOLVERINE 3" KNOT WIRE CUP BRUSH, .020" STAINLESS STEEL FILL, 5/8"-11 UNC NUT
Weiler Abrasives
Wolverine 3" Knot Wire Cup Brush, .020" Stainless Steel Fill, 5/8"-11 UNC Nut
36239
Description
Provides an aggressive brushing action for general-purpose surface cleaning applications
Suitable for right angle grinder tool usage
Description
Provides an aggressive brushing action for general-purpose surface cleaning applications
Suitable for right angle grinder tool usage
Datasheet
Suppliers
Wolverine 3" Knot Wire Cup Brush, .020" Stainless Steel Fill, 5/8"-11 UNC Nut
36239
Provides an aggressive brushing action for general-purpose surface cleaning applications
Suitable for right angle grinder tool usage
- Provides an aggressive brushing action for general-purpose surface cleaning applications
- Suitable for right angle grinder tool usage
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
36239 |
|
Product Name
|
Wolverine 3" Knot Wire Cup Brush, .020" Stainless Steel Fill, 5/8"-11 UNC Nut |
|
Specific Product Type / Shape
|
Cup Brush
|
|
Brush Filament / Fill Material
|
Steel; Stainless Steel; Metal Wire
|
|
Length
|
2.5 inch (63.5 mm)
|
|
Width
|
2.6 inch (66.04 mm)
|
|
Trim Length
|
1 inch (25.4 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Abrasive Filament; Brass / Bronze; Metal Wire; Specialty Blend / Other; Brass
Width
0.4724 inch (12 mm)
Applications
Cleaning and Surface Conditioning; Surface preparation
View Details
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
9000 to 12500 rpm
View Details
Specific Product Type / Shape
Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material
Metal Wire
Width
0.2362 to ? inch (6 to ? mm)
View Details
Specific Product Type / Shape
Strip Brush
Brush Filament / Fill Material
Synthetic Filament; Nylon
Width
14 inch (356 mm)
View Details