36237 -- WOLVERINE 6" CRIMPED WIRE CUP BRUSH, .020" STEEL FILL, 5/8"-11 UNC NUT
Weiler Abrasives
Wolverine 6" Crimped Wire Cup Brush, .020" Steel Fill, 5/8"-11 UNC Nut
36237
Description
Provides flexible brushing action and cost effective performance in general purpose cleaning applications
Suitable for right angle grinder tool usage
Description
Provides flexible brushing action and cost effective performance in general purpose cleaning applications
Suitable for right angle grinder tool usage
Datasheet
Suppliers
Wolverine 6" Crimped Wire Cup Brush, .020" Steel Fill, 5/8"-11 UNC Nut
36237
Provides flexible brushing action and cost effective performance in general purpose cleaning applications
Suitable for right angle grinder tool usage
- Provides flexible brushing action and cost effective performance in general purpose cleaning applications
- Suitable for right angle grinder tool usage
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
36237 |
|
Product Name
|
Wolverine 6" Crimped Wire Cup Brush, .020" Steel Fill, 5/8"-11 UNC Nut |
|
Specific Product Type / Shape
|
Cup Brush
|
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Length
|
6 inch (152 mm)
|
|
Width
|
6 inch (152 mm)
|
|
Trim Length
|
1.5 inch (38.1 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Specialty Blend / Other; Polyester
Applications
Hand cleaning
View Details
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
12500 to 15000 rpm
View Details
DEWALT Industrial Tool Co.
Specific Product Type / Shape
Disc Brush
Brush Filament / Fill Material
Metal Wire
View Details