21114V -- 1" POWER TUBE BRUSH, .006" STEEL WIRE FILL, 2-1/2" BRUSH LENGTH, VENDING READY
Weiler Abrasives
1" Power tube Brush, .006" Steel Wire Fill, 2-1/2" Brush Length, Vending Ready
21114V
Description
Four stem wires and a double spiral of straight wire fill material
Provides an aggressive cleaning and deburring action
Description
Four stem wires and a double spiral of straight wire fill material
Provides an aggressive cleaning and deburring action
Datasheet
Suppliers
1" Power tube Brush, .006" Steel Wire Fill, 2-1/2" Brush Length, Vending Ready
21114V
Four stem wires and a double spiral of straight wire fill material
Provides an aggressive cleaning and deburring action
- Four stem wires and a double spiral of straight wire fill material
- Provides an aggressive cleaning and deburring action
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
21114V |
|
Product Name
|
1" Power tube Brush, .006" Steel Wire Fill, 2-1/2" Brush Length, Vending Ready |
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Length
|
5.5 inch (140 mm)
|
|
Width
|
1 inch (25.4 mm)
|
|
Rotary Speed
|
2000 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Artist (Detail, Forensic)
Brush Filament / Fill Material
Specialty Blend / Other; Fibre
Width
0.3740 inch (9.5 mm)
View Details
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
6000 to 13000 rpm
View Details
Specific Product Type / Shape
Cylinder / Roller Brush; Instrument, Parts, Micro or Miniature Brush
Brush Filament / Fill Material
Abrasive Filament; Synthetic Filament; Nylon
Length
3 inch (76.2 mm)
View Details
Specific Product Type / Shape
Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material
Metal Wire
Width
0.1969 to ? inch (5 to ? mm)
View Details