26004 -- 3/4" MINIATURE WIRE WHEEL, .005" BRASS FILL, 1/8" STEM
Weiler Abrasives
3/4" Miniature Wire Wheel, .005" Brass Fill, 1/8" Stem
26004
Description
Fine crimped wire fill for light duty cleaning and deburring
Description
Fine crimped wire fill for light duty cleaning and deburring
Datasheet
Suppliers
3/4" Miniature Wire Wheel, .005" Brass Fill, 1/8" Stem
26004
Fine crimped wire fill for light duty cleaning and deburring
- Fine crimped wire fill for light duty cleaning and deburring
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
26004 |
|
Product Name
|
3/4" Miniature Wire Wheel, .005" Brass Fill, 1/8" Stem |
|
Brush Filament / Fill Material
|
Brass / Bronze; Metal Wire
|
|
Length
|
1.65 inch (41.91 mm)
|
|
Width
|
0.6500 inch (16.51 mm)
|
|
Trim Length
|
0.1875 inch (4.76 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
6000 to 13000 rpm
View Details
Specific Product Type / Shape
Artist (Detail, Forensic)
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Synthetic
Width
0.3740 inch (9.5 mm)
View Details
Specific Product Type / Shape
Cylinder / Roller Brush
Brush Filament / Fill Material
Specialty Blend / Other (optional feature); Acrylic, Nylon, Copper, Polyester
Length
3.94 to 23.62 inch (100 to 600 mm)
View Details