Weiler Abrasives 4" Standard Twist Knot Wire Wheel, .0118" Steel Fill, 1/2"-3/8" Arbor Hole 8034

Description
Knot wire wheels with an arbor hole are intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's individual knot hole construction, these radial brushes are available in heat treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications 7/16 in T of face plate Tool: bench grinder, pedestal grinder and straight grinder Provide heavy-duty brushing action with some flexibility Ideal for demanding cleaning applications on somewhat irregular surfaces
Datasheet
Description
Knot wire wheels with an arbor hole are intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's individual knot hole construction, these radial brushes are available in heat treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications 7/16 in T of face plate Tool: bench grinder, pedestal grinder and straight grinder Provide heavy-duty brushing action with some flexibility Ideal for demanding cleaning applications on somewhat irregular surfaces
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4
Cresco, PA, United States
4" Standard Twist Knot Wire Wheel, .0118" Steel Fill, 1/2"-3/8" Arbor Hole
8034
4" Standard Twist Knot Wire Wheel, .0118" Steel Fill, 1/2"-3/8" Arbor Hole 8034
Knot wire wheels with an arbor hole are intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's individual knot hole construction, these radial brushes are available in heat treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications 7/16 in T of face plate Tool: bench grinder, pedestal grinder and straight grinder Provide heavy-duty brushing action with some flexibility Ideal for demanding cleaning applications on somewhat irregular surfaces
  • Knot wire wheels with an arbor hole are intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes
  • Featuring Weiler's individual knot hole construction, these radial brushes are available in heat treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications
  • 7/16 in T of face plate
  • Tool: bench grinder, pedestal grinder and straight grinder
  • Provide heavy-duty brushing action with some flexibility
  • Ideal for demanding cleaning applications on somewhat irregular surfaces
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 8034
Product Name 4" Standard Twist Knot Wire Wheel, .0118" Steel Fill, 1/2"-3/8" Arbor Hole
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Steel; Metal Wire
Length 4 inch (102 mm)
Width 4 inch (102 mm)
Trim Length 0.8750 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 1463839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
Rotary Speed 12000 rpm
Outer / OD 0.0925 inch (2.35 mm)
View Details
Full Cable Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 12500 to 15000 rpm
View Details
3" x 5/8"-11 XP .014 Carbon Crimp Wire Cup Brush - DW49150 - DEWALT Industrial Tool Co.
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
View Details