Weiler Abrasives 1-1/2" Stem-Mounted Concave Crimped Wire Wheel, .0118" Stainless Steel Fill, 1/4" Stem 17931

Description
Saucer-shaped radial wheels permanently mounted on a 1/4" stem to provide flexible brushing action for addressing corners and hard-to-reach areas Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire
Datasheet
Description
Saucer-shaped radial wheels permanently mounted on a 1/4" stem to provide flexible brushing action for addressing corners and hard-to-reach areas Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-1/2
Cresco, PA, United States
1-1/2" Stem-Mounted Concave Crimped Wire Wheel, .0118" Stainless Steel Fill, 1/4" Stem
17931
1-1/2" Stem-Mounted Concave Crimped Wire Wheel, .0118" Stainless Steel Fill, 1/4" Stem 17931
Saucer-shaped radial wheels permanently mounted on a 1/4" stem to provide flexible brushing action for addressing corners and hard-to-reach areas Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire
  • Saucer-shaped radial wheels permanently mounted on a 1/4" stem to provide flexible brushing action for addressing corners and hard-to-reach areas
  • Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders
  • Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush
  • Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 17931
Product Name 1-1/2" Stem-Mounted Concave Crimped Wire Wheel, .0118" Stainless Steel Fill, 1/4" Stem
Brush Filament / Fill Material Steel; Stainless Steel; Metal Wire
Length 1.4 inch (35.56 mm)
Width 1.4 inch (35.56 mm)
Trim Length 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 1884098 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
Rotary Speed 6000 rpm
Outer / OD 7.01 inch (178 mm)
View Details
Wire Saucer Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 to 12500 rpm
View Details
10" crimped bench aire wheel, 3/4" arbor wide face .014" wire - DW4908 - DEWALT Industrial Tool Co.
Specs
Brush Filament / Fill Material Metal Wire
View Details