Weiler Abrasives 14" High Density Standard Twist Knot Wire Wheel, .0118" Steel Fill, 1-1/4" Arbor Hole 8309

Description
Engineered for maximum performance in production applications For use on automated equipment such as dedicated gear deburring machines Knot wire wheels with an arbor hole are intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications
Datasheet
Description
Engineered for maximum performance in production applications For use on automated equipment such as dedicated gear deburring machines Knot wire wheels with an arbor hole are intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
14
Cresco, PA, United States
14" High Density Standard Twist Knot Wire Wheel, .0118" Steel Fill, 1-1/4" Arbor Hole
8309
14" High Density Standard Twist Knot Wire Wheel, .0118" Steel Fill, 1-1/4" Arbor Hole 8309
Engineered for maximum performance in production applications For use on automated equipment such as dedicated gear deburring machines Knot wire wheels with an arbor hole are intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications
  • Engineered for maximum performance in production applications
  • For use on automated equipment such as dedicated gear deburring machines
  • Knot wire wheels with an arbor hole are intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes
  • Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 8309
Product Name 14" High Density Standard Twist Knot Wire Wheel, .0118" Steel Fill, 1-1/4" Arbor Hole
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Steel; Metal Wire
Length 14 inch (356 mm)
Width 14 inch (356 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Brushes - 2878186 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Specialty Blend / Other; Plastic
Features Static Dissapative; Electrically Conductive / Anti-Static; Antistatic
Length 9.65 inch (245 mm)
View Details
Wire Saucer Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 to 12500 rpm
View Details
Cleaning Brush - 11599 - Qosina Corp.
Specs
Specific Product Type / Shape Other Type / Shape; Cleaning Brush; Scrub / Washout
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details
Small Fine Sieve Brush - TSA-168 - Gilson Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape
View Details