Weiler Abrasives 1-1/4" Power Tube Brush, .008" Stainless Steel Wire Fill, 1" Brush Length 21089

Description
Single continuous length of stainless steel stem wire Single spiral of crimped wire fill for a more flexible brushing action For use on smooth or threaded blind holes
Datasheet
Description
Single continuous length of stainless steel stem wire Single spiral of crimped wire fill for a more flexible brushing action For use on smooth or threaded blind holes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-1/4
Cresco, PA, United States
1-1/4" Power Tube Brush, .008" Stainless Steel Wire Fill, 1" Brush Length
21089
1-1/4" Power Tube Brush, .008" Stainless Steel Wire Fill, 1" Brush Length 21089
Single continuous length of stainless steel stem wire Single spiral of crimped wire fill for a more flexible brushing action For use on smooth or threaded blind holes
  • Single continuous length of stainless steel stem wire
  • Single spiral of crimped wire fill for a more flexible brushing action
  • For use on smooth or threaded blind holes
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 21089
Product Name 1-1/4" Power Tube Brush, .008" Stainless Steel Wire Fill, 1" Brush Length
Brush Filament / Fill Material Steel; Stainless Steel; Metal Wire
Length 3.5 inch (88.9 mm)
Width 0.2500 inch (6.35 mm)
Rotary Speed 2000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
Paint Brushes - 2009210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic
Width 0.9843 inch (25 mm)
View Details
Wire Wheel Brush - 48-52-1305 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Brush Filament / Fill Material Metal Wire
Rotary Speed 12000 rpm
Applications Coarser filaments or grit sizes; Cleaning and Surface Conditioning
View Details
Nylon Tube Brushes - NTB Series - DME Company
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Molding Applications
View Details