17641V -- 3" STEM-MOUNTED CRIMPED WIRE WHEEL, .0118" BRASS FILL, 1/4" STEM, VENDING READY
Weiler Abrasives
3" Stem-Mounted Crimped Wire Wheel, .0118" Brass Fill, 1/4" Stem, Vending Ready
17641V
Description
Provide a Very Flexible Brushing Action
Description
Provide a Very Flexible Brushing Action
Datasheet
Suppliers
3" Stem-Mounted Crimped Wire Wheel, .0118" Brass Fill, 1/4" Stem, Vending Ready
17641V
Provide a Very Flexible Brushing Action
- Provide a Very Flexible Brushing Action
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
17641V |
|
Product Name
|
3" Stem-Mounted Crimped Wire Wheel, .0118" Brass Fill, 1/4" Stem, Vending Ready |
|
Brush Filament / Fill Material
|
Brass / Bronze; Metal Wire
|
|
Length
|
2.95 inch (74.93 mm)
|
|
Width
|
2.9 inch (73.66 mm)
|
|
Trim Length
|
1 inch (25.4 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
End Brush
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
20000 rpm
View Details
Specific Product Type / Shape
Cylinder / Roller Brush
Brush Filament / Fill Material
Specialty Blend / Other (optional feature); Acrylic, Nylon, Copper, Polyester
Length
3.94 to 23.62 inch (100 to 600 mm)
View Details