26017 -- 1" MINIATURE WIRE WHEEL, .005" STAINLESS STEEL FILL, 1/8" STEM
Weiler Abrasives
1" Miniature Wire Wheel, .005" Stainless Steel Fill, 1/8" Stem
26017
Description
Fine crimped wire fill for light duty cleaning and deburring
Description
Fine crimped wire fill for light duty cleaning and deburring
Datasheet
Suppliers
1" Miniature Wire Wheel, .005" Stainless Steel Fill, 1/8" Stem
26017
Fine crimped wire fill for light duty cleaning and deburring
- Fine crimped wire fill for light duty cleaning and deburring
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
26017 |
|
Product Name
|
1" Miniature Wire Wheel, .005" Stainless Steel Fill, 1/8" Stem |
|
Brush Filament / Fill Material
|
Steel; Stainless Steel; Metal Wire
|
|
Length
|
1.75 inch (44.45 mm)
|
|
Width
|
0.9500 inch (24.13 mm)
|
|
Trim Length
|
0.3125 inch (7.94 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Metal Wire
Rotary Speed
4500 to 20000 rpm
View Details
Brush Filament / Fill Material
Steel; Specialty Blend / Other; Steel
Rotary Speed
20000 rpm
Outer / OD
0.3937 inch (10 mm)
View Details
Specific Product Type / Shape
Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material
Metal Wire
Applications
Dry; Cleaning and Surface Conditioning; Molding Applications
View Details
Specific Product Type / Shape
Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material
Synthetic Filament; Nylon Therm-L-Brush®
Length
96 to 120 inch (2438 to 3048 mm)
View Details