Weiler Abrasives Wolverine 10" Crimped Wire Wheel, .014" Steel Fill, Wide Face, 3/4" Arbor Hole 36265

Description
Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications For use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications 1 in T at face plate
Datasheet
Description
Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications For use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications 1 in T at face plate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wolverine 10
Cresco, PA, United States
Wolverine 10" Crimped Wire Wheel, .014" Steel Fill, Wide Face, 3/4" Arbor Hole
36265
Wolverine 10" Crimped Wire Wheel, .014" Steel Fill, Wide Face, 3/4" Arbor Hole 36265
Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications For use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications 1 in T at face plate
  • Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications
  • For use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes
  • Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
  • 1 in T at face plate
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 36265
Product Name Wolverine 10" Crimped Wire Wheel, .014" Steel Fill, Wide Face, 3/4" Arbor Hole
Brush Filament / Fill Material Steel; Metal Wire
Length 10 inch (254 mm)
Width 10 inch (254 mm)
Trim Length 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Crimped Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 4500 to 6500 rpm
View Details
Abrasive Brushes - 1884105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
Rotary Speed 20000 rpm
Outer / OD 0.7480 inch (19 mm)
View Details
910-0280: TAMPICO BRISTLE SCRUB BRUSH - 8-02062-29273-3 - Hardware House, LLC
Specs
Specific Product Type / Shape End Brush
Applications Cleaning and Surface Conditioning
View Details
Tube Brush Series #85 - 85-AY406 - MicroGroup
Specs
Specific Product Type / Shape Cylinder / Roller Brush
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Nylon
Length 4.5 inch (114 mm)
View Details