21218 -- 1" POWER TUBE BRUSH, .006" BRASS WIRE FILL, 2-1/2" BRUSH LENGTH
Weiler Abrasives
1" Power Tube Brush, .006" Brass Wire Fill, 2-1/2" Brush Length
21218
Description
Four stem wires and a double spiral of straight wire fill material
Provides an aggressive cleaning and deburring action
Description
Four stem wires and a double spiral of straight wire fill material
Provides an aggressive cleaning and deburring action
Datasheet
Suppliers
1" Power Tube Brush, .006" Brass Wire Fill, 2-1/2" Brush Length
21218
Four stem wires and a double spiral of straight wire fill material
Provides an aggressive cleaning and deburring action
- Four stem wires and a double spiral of straight wire fill material
- Provides an aggressive cleaning and deburring action
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
21218 |
|
Product Name
|
1" Power Tube Brush, .006" Brass Wire Fill, 2-1/2" Brush Length |
|
Brush Filament / Fill Material
|
Brass / Bronze; Metal Wire
|
|
Length
|
5.5 inch (140 mm)
|
|
Width
|
1 inch (25.4 mm)
|
|
Rotary Speed
|
2000 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
9000 to 12500 rpm
View Details
Brush Filament / Fill Material
Stainless Steel; Specialty Blend / Other; Stainless steel
Rotary Speed
15000 rpm
Outer / OD
2.76 inch (70 mm)
View Details
Specific Product Type / Shape
Cylinder / Roller Brush
Brush Filament / Fill Material
Specialty Blend / Other (optional feature); Acrylic, Nylon, Copper, Polyester
Length
3.94 to 23.62 inch (100 to 600 mm)
View Details