Weiler Abrasives Datasheets for Wire Brushes
Wire brushes are tools primarily used for abrasive purposes, such as cleaning rust and removing paint.
Wire Brushes: Learn more
| Product Name | Notes |
|---|---|
| A pair of bands around the fill to reduce the exposed trim length and light weight brush flaring at operating speed Provides an aggressive, controlled brushing action 2000 rpm maximum... | |
| A pair of bands around the fill to reduce the exposed trim length and light weight brush flaring at operating speed Provides an aggressive, controlled brushing action For use with... | |
| A Pair of Bands Around the Fill to Reduce the Exposed Trim Length and Limit Brush Flaring at Operating Speed Provides an aggressive, controlled brushing action | |
| A solid end construction | |
| A solid end construction Very flexible brushing action Ideal for more demanding light duty cleaning applications in corners and hard-to-reach areas | |
| A solid end construction Very flexible brushing action Ideal for more demanding light duty cleaning applications in corners and hard-to-reach areas 2000 rpm maximum speed | |
| A solid end construction Very flexible brushing action Ideal for more demanding light duty cleaning applications in corners and hard-to-reach areas For use with die grinder and right angle air... | |
| A solid end construction Very flexible brushing action Ideal for more demanding light duty cleaning applications in corners and hard-to-reach areas For use with drills, drill presses, die and right... | |
| A solid end construction Very flexible brushing action Ideal for more demanding light duty cleaning applications in corners and hard-to-reach areas Knot-type end brush comes with high rpm ratings that... | |
| A solid end construction Very flexible brushing action Ideal for More Demanding Light-Duty Cleaning Applications in Corners and Hard-To-Reach Areas | |
| A solid end construction Very flexible brushing action Ideal for More Demanding Light-Duty Cleaning Applications in Corners and Hard-To-Reach Areas Color-coded black for easy identification, even during operation | |
| Banded to expose a short 3/8 in trim length of crimped stainless wire and feature a pilot in the center of their solid end Originally designed to clean around rivet... | |
| Crimped wire fill which has been "pre-flared" to match the working angle of the brush at operating speed Suited for addressing broad and slightly contoured surfaces | |
| Crimped wire fill which has been "pre-flared" to match the working angle of the brush at operating speed Suited for addressing broad and slightly contoured surfaces Features a solid end... | |
| Crimped wire fill which has been "pre-flared" to match the working angle of the brush at operating speed Suited for addressing broad and slightly contoured surfaces For use with die... | |
| Crimped wire fill which has been pre-flared to match the working angle of the brush at operating speed Suited for addressing broad and slightly contoured surfaces For use with die... | |
| Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders Although they can also be mounted onto a drill,... | |
| Crimped wire wheels with a threaded nut are intended for use primarily on small angle grinders Featuring Weiler's solid ring construction, these radial brushes are available in heat treated steel... | |
| deliver unmatched weld cleaning performance by maximizing life, efficiency and consistency. The 4" brushes are recommended for cleaning root pass welds, surface prep and other cleaning applications. Narrow Face Brushes... | |
| Designed primarily for use on high speed die grinders, cup brushes with permanently attached stems can also be used on drills Smaller diameter cup brushes which provide flexible brushing action... | |
| Feature a shorter trim length, narrower face width and the same durable construction as other Weiler crimped wire wheels Designed specifically for use on small bench grinders for reduced flaring... | |
| Feature a solid end construction Feature a pair of bands around the fill to reduce the exposed trim length and light weight brush flaring at operating speed to provide an... | |
| For Light to Medium Duty, General Purpose Applications | |
| For Light to Medium Duty, General Purpose Applications Packaged Item | |
| For light to medium duty, general purpose applications Suitable for right angle grinder | |
| For Light to Medium Duty, General Purpose Applications With Internal Nut | |
| Hollow end and heavy duty brushing action with some flexibility Ideal for more demanding cleaning applications in recessed areas 2000 rpm maximum speed | |
| Hollow end and heavy duty brushing action with some flexibility Ideal for more demanding cleaning applications in recessed areas For use with die grinder and right angle air die grinder... | |
| Hollow end and heavy duty brushing action with some flexibility Ideal for more demanding cleaning applications in recessed areas Ideal for More Demanding Cleaning Applications in Recessed Areas | |
| Hollow end and heavy duty brushing action with some flexibility Provides a light duty brushing action suitable for very small recessed areas Ideal for more demanding cleaning applications in recessed... | |
| Hollow end and heavy duty brushing action with some flexibility Rugged knot-type construction provides aggressive, high impact action Ideal for more demanding cleaning applications in recessed areas For use with... | |
| Hollow End and Heavy-Duty Brushing Action with Some Flexibility Ideal for More Demanding Cleaning Applications in Recessed Areas | |
| Hollow End and Heavy-Duty Brushing Action with Some Flexibility Ideal for more demanding cleaning applications in recessed areas Color-coded black for easy identification, even during operation | |
| Increased fill density for greater brushing action Consistent performance Longer life in the most demanding applications requiring the flexibility of a crimped wire wheel Tool: bench grinder and pedestal grinder... | |
| Intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring construction, these radial brushes are available in heat... | |
| Maximum brushing action with minimal flexibility Ideal for demanding cleaning and surface preparation applications on relatively smooth surfaces 7/16 in T of face plate Tool: bench grinder, pedestal grinder, straight... | |
| Maximum impact action for fast removal of slag, spatter, oxidation as well as other surface prep and cleaning applications. Narrow face brushes are suitable for cleaning root and hot passes... | |
| Maximum impact action for fast removal of slag, spatter, oxidation as well as other surface prep and cleaning applications. The 4" brushes are recommended for cleaning root pass welds, surface... | |
| Narrow face brushes are suitable for cleaning root and hot passes and reaching into corners Wider face wheels can be used for cleaning filler and cap passes as well as... | |
| Originally designed to clean around rivet holes in aluminum aircraft panels but may be used in other similar applications Banded to expose a short 3/8 in trim length of crimped... | |
| Pair of bands around the fill to reduce the exposed trim length and light weight brush flaring at operating speed Provides a very aggressive, controlled brushing action Used with die... | |
| Pair of Bands Around the Fill to Reduce the Exposed Trim Length and Limit Brush Flaring at Operating speed Provides a Very Aggressive, Controlled Brushing Action | |
| Provide a Very Flexible Brushing Action | |
| Provide a Very Flexible Brushing Action Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders Although they can... | |
| Provide heavy duty brushing action with some flexibility Ideal for deburring and demanding cleaning applications on somewhat irregular surfaces Knot wire wheels with a threaded nut are intended for use... | |
| Provide heavy duty brushing action with some flexibility Ideal for demanding cleaning applications on relatively flat surfaces | |
| Provide heavy duty brushing action with some flexibility Ideal for demanding cleaning applications on relatively flat surfaces Suitable for right angle grinder tool usage | |
| Provide heavy duty brushing action with some flexibility Ideal for demanding cleaning applications on somewhat irregular surfaces 7/16 in T at face plate | |
| Provide heavy duty brushing action with some flexibility Ideal for demanding cleaning applications on somewhat irregular surfaces Knot wire wheels with a threaded nut are intended for use primarily on... | |
| Provide heavy duty brushing action with some flexibility Ideal for demanding cleaning applications on somewhat irregular surfaces Knot wire wheels with an arbor hole are intended for use on straight... | |
| Provide heavy duty brushing action with some flexibility Ideal for demanding cleaning applications on somewhat irregular surfaces Saucer-shaped radial wheels which provide a heavy-duty brushing action with some flexibility Ideal... | |
| Provide heavy-duty brushing action on relatively smooth surfaces. | |
| Provide heavy-duty brushing action on somewhat irregular surfaces. | |
| Provide heavy-duty brushing action on somewhat irregular surfaces. Ideal for demanding cleaning applications on somewhat irregular surfaces Color-coded black for easy identification, even during operation | |
| Provide heavy-duty brushing action with some flexibility Ideal for demanding cleaning applications on somewhat irregular surfaces | |
| Provide heavy-duty brushing action with some flexibility Ideal for demanding cleaning applications on somewhat irregular surfaces Color-coded black for easy identification, even during operation | |
| provide maximum brushing action with minimal flexibility ideal for demanding cleaning and surface preparation applications on relatively smooth surfaces. | |
| Provide very flexible brushing action and the most consistent performance for demanding light duty cleaning applications For light to medium duty, general purpose applications Feature a threaded nut for use... | |
| Provides a Flexible Brushing Action and Consistent Performance for Demanding Light Duty Cleaning and Deburring Applications | |
| Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications 1/2 in T of face plate | |
| Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended... | |
| Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications For use on straight grinders and stationary machines such as bench or pedestal grinders... | |
| Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications Weiler bench grinder wire wheels A lower price, commercial grade brush for general purpose... | |
| Provides Heavy-Duty Brushing Action with Some Flexibility Ideal for Demanding Cleaning Applications on Relatively Flat Surfaces | |
| Provides Heavy-Duty Brushing Action with Some Flexibility Ideal for Demanding Cleaning Applications on Relatively Flat Surfaces Color-coded black for easy identification, even during operation | |
| Provides very aggressive brushing while still maintaining some flexibility Ideal for Demanding Cleaning Applications on Relatively Flat Surfaces | |
| Provides Very Aggressive Brushing While Still Maintaining Some Flexibility Ideal for Severe Cleaning Applications | |
| Provides very aggressive brushing while still maintaining some flexibility Ideal for severe cleaning applications Suitable for right angle grinder tool usage | |
| Provides very smooth brushing action and extended life with reduced cleaning action | |
| Removable metal band around fill material to reduce the exposed trim length and light weight brush flaring at operating speed Provides a very aggressive, controlled brushing action Suitable for right... | |
| Removable metal band around fill material to reduce the exposed trim length and light weight brush flaring Provides an extremely aggressive, controlled brushing action for the most severe applications Suitable... | |
| Removable metal band around fill material to reduce the exposed trim length and limit brush flaring at operating speed Provides a very aggressive, controlled brushing action Suitable for right angle... | |
| Rugged knot-type construction provides aggressive, high impact action Hollow end and heavy duty brushing action with some flexibility Ideal for more demanding cleaning applications in recessed areas Die grinder and... | |
| Rugged knot-type construction provides aggressive, high impact action Hollow end and heavy duty brushing action with some flexibility Ideal for more demanding cleaning applications in recessed areas For use with... | |
| Saucer-shaped radial wheels which provide a heavy duty brushing action with some flexibility Ideal for cleaning filet welds and into corners | |
| Saucer-shaped radial wheels which provide a heavy-duty brushing action with some flexibility Ideal for cleaning filet welds and into corners | |
| Small diameter copper center wheels permanently mounted onto a 1/4" stem to provide a very flexible brushing action Tool: die grinder, drill and right angle air die grinder | |
| Solid end construction with flexible brushing action Crimped "Pre-Flared" wire fill to match the working angle of the brush at operating speed Suited for addressing broad and slightly contoured surfaces... | |
| Solid ring construction for high performance and long-life Provide very flexible brushing action and the most consistent performance for demanding light duty cleaning applications Feature a threaded nut for use... | |
| The go to for high-performance weld cleaning | |
| The go to for high-performance weld cleaning Narrow face brushes are suitable for cleaning root and hot passes and reaching into corners | |
| The go to for high-performance weld cleaning The 4" brushes are recommended for cleaning root pass welds, surface prep and other cleaning applications. Color-coded black for easy identification, even during... | |
| The standard for high performance weld cleaning brushes Narrow face brushes are suitable for cleaning root and hot passes and reaching into corners Wider face wheels can be used for... | |
| Uniquely trimmed crimped wire fill for more effective brushing action Greatly enhanced durability when cleaning corners and filet welds 2000 rpm maximum speed | |
| Uniquely trimmed crimped wire fill for more effective brushing action Greatly enhanced durability when cleaning corners and filet welds Controlled flare | |
| Uniquely trimmed crimped wire fill for more effective brushing action Greatly enhanced durability when cleaning corners and filet welds Feature a solid end construction For use with die grinder and... | |
| Uniquely trimmed crimped wire fill for more effective brushing action Greatly enhanced durability when cleaning corners and filet welds For use with die grinder and right angle air die grinder... | |
| Weiler small diameter crimped wire wheels feature a plain arbor hole for use on a variety of portable tool s and stationary machines Featuring Weiler's solid ring construction for high... |
| Next >> |