22021 -- 3" PLATER'S CRIMPED WIRE WHEEL, .003" BRASS FILL, 1/4" ARBOR HOLE
Weiler Abrasives
3" Plater's Crimped Wire Wheel, .003" Brass Fill, 1/4" Arbor Hole
22021
Description
Longer trim length
Very small diameter fill material
Tool: bench grinder and pedestal grinder
Description
Longer trim length
Very small diameter fill material
Tool: bench grinder and pedestal grinder
Datasheet
Suppliers
3" Plater's Crimped Wire Wheel, .003" Brass Fill, 1/4" Arbor Hole
22021
Longer trim length
Very small diameter fill material
Tool: bench grinder and pedestal grinder
- Longer trim length
- Very small diameter fill material
- Tool: bench grinder and pedestal grinder
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
22021 |
|
Product Name
|
3" Plater's Crimped Wire Wheel, .003" Brass Fill, 1/4" Arbor Hole |
|
Brush Filament / Fill Material
|
Brass / Bronze; Metal Wire
|
|
Length
|
2.95 inch (74.93 mm)
|
|
Width
|
2.95 inch (74.93 mm)
|
|
Trim Length
|
1 inch (25.4 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Steel; Specialty Blend / Other; Steel
Rotary Speed
6000 rpm
Outer / OD
5.91 inch (150 mm)
View Details
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Metal Wire
Rotary Speed
12500 to 20000 rpm
View Details
DEWALT Industrial Tool Co.
Specific Product Type / Shape
End Brush
Brush Filament / Fill Material
Metal Wire
View Details