17689 -- 4" STEM-MOUNTED KNOT WIRE WHEEL, .020" STEEL FILL, 1/4" STEM
Weiler Abrasives
4" Stem-Mounted Knot Wire Wheel, .020" Steel Fill, 1/4" Stem
17689
Description
Provide heavy-duty brushing action with some flexibility
ideal for deburring and demanding cleaning applications on somewhat irregular surfaces.
Description
Provide heavy-duty brushing action with some flexibility
ideal for deburring and demanding cleaning applications on somewhat irregular surfaces.
Datasheet
Suppliers
4" Stem-Mounted Knot Wire Wheel, .020" Steel Fill, 1/4" Stem
17689
Provide heavy-duty brushing action with some flexibility
ideal for deburring and demanding cleaning applications on somewhat irregular surfaces.
- Provide heavy-duty brushing action with some flexibility
- ideal for deburring and demanding cleaning applications on somewhat irregular surfaces.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
17689 |
|
Product Name
|
4" Stem-Mounted Knot Wire Wheel, .020" Steel Fill, 1/4" Stem |
|
Specific Product Type / Shape
|
Internal / Twisted-in-Wire (Tube / Bore)
|
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Length
|
3.85 inch (97.79 mm)
|
|
Width
|
3.9 inch (99.06 mm)
|
|
Trim Length
|
0.8750 inch (22.22 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rotary Speed
12500 rpm
Outer / OD
2.95 inch (75 mm)
View Details
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
6000 to 13000 rpm
View Details
Cocker-Weber Brush Company
Specific Product Type / Shape
Other Type / Shape
View Details
DEWALT Industrial Tool Co.
Specific Product Type / Shape
Disc Brush
Brush Filament / Fill Material
Metal Wire
View Details