21106 -- 1/2" POWER TUBE BRUSH, .004" STEEL WIRE FILL, 2" BRUSH LENGTH
Weiler Abrasives
1/2" Power Tube Brush, .004" Steel Wire Fill, 2" Brush Length
21106
Description
Four stem wires and a double spiral of straight wire fill material
Provides an aggressive cleaning and deburring action
Description
Four stem wires and a double spiral of straight wire fill material
Provides an aggressive cleaning and deburring action
Datasheet
Suppliers
1/2" Power Tube Brush, .004" Steel Wire Fill, 2" Brush Length
21106
Four stem wires and a double spiral of straight wire fill material
Provides an aggressive cleaning and deburring action
- Four stem wires and a double spiral of straight wire fill material
- Provides an aggressive cleaning and deburring action
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
21106 |
|
Product Name
|
1/2" Power Tube Brush, .004" Steel Wire Fill, 2" Brush Length |
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Length
|
5 inch (127 mm)
|
|
Width
|
0.5000 inch (12.7 mm)
|
|
Rotary Speed
|
2000 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Metal Wire
Rotary Speed
12500 to 20000 rpm
View Details
Brush Filament / Fill Material
Steel; Specialty Blend / Other; Steel
Rotary Speed
6000 rpm
Outer / OD
5.91 inch (150 mm)
View Details
Specific Product Type / Shape
Cup Brush
Rotary Speed
14000 rpm
Applications
Dry
View Details
Specific Product Type / Shape
Other Type / Shape; Cleaning Brush; Artist (Detail, Forensic)
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; FybRglass®
Applications
Finer or softer grits or filaments; Cleaning and Surface Conditioning
View Details