Weiler Abrasives 6" Polyflex Encapsulated Narrow Face Crimped Wire Wheel, .0104" Steel Fill, 5/8"-1/2" Arbor Hole 35520

Description
Feature an encapsulation that gradually wears away to expose a consistent short trim for higher aggression, controlled brushing action and longer life Ideal for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications 7/16 in thickness at face plate
Datasheet
Description
Feature an encapsulation that gradually wears away to expose a consistent short trim for higher aggression, controlled brushing action and longer life Ideal for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications 7/16 in thickness at face plate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6
Cresco, PA, United States
6" Polyflex Encapsulated Narrow Face Crimped Wire Wheel, .0104" Steel Fill, 5/8"-1/2" Arbor Hole
35520
6" Polyflex Encapsulated Narrow Face Crimped Wire Wheel, .0104" Steel Fill, 5/8"-1/2" Arbor Hole 35520
Feature an encapsulation that gradually wears away to expose a consistent short trim for higher aggression, controlled brushing action and longer life Ideal for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications 7/16 in thickness at face plate
  • Feature an encapsulation that gradually wears away to expose a consistent short trim for higher aggression, controlled brushing action and longer life
  • Ideal for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes
  • Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
  • 7/16 in thickness at face plate
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 35520
Product Name 6" Polyflex Encapsulated Narrow Face Crimped Wire Wheel, .0104" Steel Fill, 5/8"-1/2" Arbor Hole
Brush Filament / Fill Material Steel; Metal Wire
Length 6 inch (152 mm)
Width 6 inch (152 mm)
Trim Length 1.44 inch (36.51 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
Abrasive Brushes - 1884134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Cup Brush
Outer / OD 3.94 inch (100 mm)
View Details
Wire Wheel Brushes for Angle Grinders - C1275 - Flexovit USA, Inc.
Specs
Brush Filament / Fill Material Stainless Steel; Metal Wire
Width 0.2500 inch (6.35 mm)
Rotary Speed 12000 rpm
View Details
Valve Brush, 11 1/4” X 3/8” Flat Nylon, 1/4” OD Tube Inlet - B309-5X01 - Oil-Rite Corp.
Specs
Specific Product Type / Shape Other Type / Shape; Valve Brush
View Details