26014 -- 1" MINIATURE WIRE WHEEL, .003" STAINLESS STEEL FILL, 1/8" STEM
Weiler Abrasives
1" Miniature Wire Wheel, .003" Stainless Steel Fill, 1/8" Stem
26014
Description
Fine crimped wire fill for light duty cleaning and deburring
Description
Fine crimped wire fill for light duty cleaning and deburring
Datasheet
Suppliers
1" Miniature Wire Wheel, .003" Stainless Steel Fill, 1/8" Stem
26014
Fine crimped wire fill for light duty cleaning and deburring
- Fine crimped wire fill for light duty cleaning and deburring
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
26014 |
|
Product Name
|
1" Miniature Wire Wheel, .003" Stainless Steel Fill, 1/8" Stem |
|
Brush Filament / Fill Material
|
Steel; Stainless Steel; Metal Wire
|
|
Length
|
0.8500 inch (21.59 mm)
|
|
Width
|
1.75 inch (44.45 mm)
|
|
Trim Length
|
0.3125 inch (7.94 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Abrasive Filament; Steel; Metal Wire; Specialty Blend / Other; Steel
Applications
Engineering, general cleaning, rust remover
View Details
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Metal Wire
Rotary Speed
12500 to 20000 rpm
View Details
Specific Product Type / Shape
Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material
Metal Wire
Width
0.9843 to ? inch (25 to ? mm)
View Details
Specific Product Type / Shape
Disc Brush; Strip Brush
Brush Filament / Fill Material
Synthetic Filament; Polypropylene
Length
36 inch (914 mm)
View Details