Weiler Abrasives Hand Wire Scratch Brush w/Scraper, .012 Carbon Steel Fill, Shoe Handle, 4 x 16 Rows 44065

Description
Ideal for Cleaning and Prepping Surfaces Scratch brushes are constructed of dense filament/wire with an even trim for a consistent brushing action Heavy-Duty With Scraper
Datasheet
Description
Ideal for Cleaning and Prepping Surfaces Scratch brushes are constructed of dense filament/wire with an even trim for a consistent brushing action Heavy-Duty With Scraper
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Wire Scratch Brush w/Scraper, .012 Carbon Steel Fill, Shoe Handle, 4 x 16 Rows - 44065 - Weiler Abrasives
Cresco, PA, United States
Hand Wire Scratch Brush w/Scraper, .012 Carbon Steel Fill, Shoe Handle, 4 x 16 Rows
44065
Hand Wire Scratch Brush w/Scraper, .012 Carbon Steel Fill, Shoe Handle, 4 x 16 Rows 44065
Ideal for Cleaning and Prepping Surfaces Scratch brushes are constructed of dense filament/wire with an even trim for a consistent brushing action Heavy-Duty With Scraper
  • Ideal for Cleaning and Prepping Surfaces
  • Scratch brushes are constructed of dense filament/wire with an even trim for a consistent brushing action
  • Heavy-Duty With Scraper
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 44065
Product Name Hand Wire Scratch Brush w/Scraper, .012 Carbon Steel Fill, Shoe Handle, 4 x 16 Rows
Specific Product Type / Shape Scratch / Toothbrush
Brush Filament / Fill Material Steel; Metal Wire
Length 9.6 inch (244 mm)
Width 5.1 inch (130 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Full Cable Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 12500 to 15000 rpm
View Details
Anti Static Brushes - 2878186 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Specialty Blend / Other; Plastic
Features Static Dissapative; Electrically Conductive / Anti-Static; Antistatic
Length 9.65 inch (245 mm)
View Details
Brass Tube Brushes - BTB Series - DME Company
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Molding Applications
View Details
Custom Inverted Coil - ICC1 - Sealeze
Specs
Specific Product Type / Shape Other Type / Shape; Inverted Coil Brush; Cylinder / Roller Brush; End Brush
Brush Filament / Fill Material Steel (optional feature); Metal Wire (optional feature); Synthetic Filament (optional feature); Natural Bristle / Hair (optional feature); Wide Range Available
Width 2.19 to ? inch (55.55 to ? mm)
View Details