Weiler Abrasives 6" Wide Face Crimped Wire Wheel, .008" Steel Fill, 2" Arbor Hole 3040

Description
Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications Feature a wider face width to cover more area 1 in T of face plate Tool: bench grinder and pedestal grinder
Datasheet
Description
Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications Feature a wider face width to cover more area 1 in T of face plate Tool: bench grinder and pedestal grinder
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6
Cresco, PA, United States
6" Wide Face Crimped Wire Wheel, .008" Steel Fill, 2" Arbor Hole
3040
6" Wide Face Crimped Wire Wheel, .008" Steel Fill, 2" Arbor Hole 3040
Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications Feature a wider face width to cover more area 1 in T of face plate Tool: bench grinder and pedestal grinder
  • Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications
  • Feature a wider face width to cover more area
  • 1 in T of face plate
  • Tool: bench grinder and pedestal grinder
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 3040
Product Name 6" Wide Face Crimped Wire Wheel, .008" Steel Fill, 2" Arbor Hole
Brush Filament / Fill Material Steel; Metal Wire
Length 6 inch (152 mm)
Width 6 inch (152 mm)
Trim Length 1.12 inch (28.57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
Anti Static Brushes - 2141128 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Features Antistatic
Length 0.5906 inch (15 mm)
View Details
Thread Cleaning Brushes - TCS Series - DME Company
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Molding Applications
View Details
Nylon Stock Brush - SFB110BL - Sealeze
Specs
Specific Product Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon 6
Length 96 to 120 inch (2438 to 3048 mm)
View Details