36238 -- WOLVERINE 3" KNOT WIRE CUP BRUSH, .020" STEEL FILL, 5/8"-11 UNC NUT
Weiler Abrasives
Wolverine 3" Knot Wire Cup Brush, .020" Steel Fill, 5/8"-11 UNC Nut
36238
Description
Provides an aggressive brushing action for general-purpose surface cleaning applications
Suitable for right angle grinder tool usage
Description
Provides an aggressive brushing action for general-purpose surface cleaning applications
Suitable for right angle grinder tool usage
Datasheet
Suppliers
Wolverine 3" Knot Wire Cup Brush, .020" Steel Fill, 5/8"-11 UNC Nut
36238
Provides an aggressive brushing action for general-purpose surface cleaning applications
Suitable for right angle grinder tool usage
- Provides an aggressive brushing action for general-purpose surface cleaning applications
- Suitable for right angle grinder tool usage
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
36238 |
|
Product Name
|
Wolverine 3" Knot Wire Cup Brush, .020" Steel Fill, 5/8"-11 UNC Nut |
|
Specific Product Type / Shape
|
Cup Brush
|
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Length
|
2.55 inch (64.77 mm)
|
|
Width
|
2.5 inch (63.5 mm)
|
|
Trim Length
|
1 inch (25.4 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Artist (Detail, Forensic)
Width
0.4724 inch (12 mm)
View Details
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
6000 to 13000 rpm
View Details
DEWALT Industrial Tool Co.
Specific Product Type / Shape
Disc Brush
Brush Filament / Fill Material
Metal Wire
View Details