Weiler Abrasives Wolverine 8" Knot Wire Wheel, Standard Twist, .023" Steel Fill, 5/8" Arbor Hole 36279

Description
Provide an aggressive brushing action for general purpose deburring cleaning and surface preparation applications Knot wire wheels with an arbor hole are intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications
Datasheet
Description
Provide an aggressive brushing action for general purpose deburring cleaning and surface preparation applications Knot wire wheels with an arbor hole are intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wolverine 8
Cresco, PA, United States
Wolverine 8" Knot Wire Wheel, Standard Twist, .023" Steel Fill, 5/8" Arbor Hole
36279
Wolverine 8" Knot Wire Wheel, Standard Twist, .023" Steel Fill, 5/8" Arbor Hole 36279
Provide an aggressive brushing action for general purpose deburring cleaning and surface preparation applications Knot wire wheels with an arbor hole are intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications
  • Provide an aggressive brushing action for general purpose deburring cleaning and surface preparation applications
  • Knot wire wheels with an arbor hole are intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes
  • Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 36279
Product Name Wolverine 8" Knot Wire Wheel, Standard Twist, .023" Steel Fill, 5/8" Arbor Hole
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Steel; Metal Wire
Length 8 inch (203 mm)
Width 8 inch (203 mm)
Trim Length 1.62 inch (41.27 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
Anti Static Brushes - 488803 - RS Components, Ltd.
Specs
Features Antistatic
View Details
Wire Brushes, Cup - 743101-A - Makita USA, Inc.
Specs
Specific Product Type / Shape Cup Brush
Rotary Speed 13000 rpm
Applications Dry
View Details
Wire Brush - 840 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Brush Filament / Fill Material Metal Wire
Length 14 inch (356 mm)
View Details